Edmund Optics Inc. 25mm Cage 15mm Diameter Lens Mount NT85-546

Description
Available for a Range of Optical Lens Diameters Adds Additional Adaptability to Cage System Retaining Ring Included TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.
Description
Available for a Range of Optical Lens Diameters Adds Additional Adaptability to Cage System Retaining Ring Included TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Cage 15mm Diameter Lens Mount
NT85-546
25mm Cage 15mm Diameter Lens Mount NT85-546
Available for a Range of Optical Lens Diameters Adds Additional Adaptability to Cage System Retaining Ring Included TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.
  • Available for a Range of Optical Lens Diameters
  • Adds Additional Adaptability to Cage System
  • Retaining Ring Included

TECHSPEC 25mm and 30mm Cage System Optical Lens Mounts, constructed of anodized aluminum, are designed to be used in a two-step process. First, secure the optical component within the lens mount. Second, secure the lens mount within the inner diameter of a cage system plate using the included retaining ring. By enabling the addition and removal of lens mounts from plates, the system creates a wide range of flexibility to cage setups. Additionally, these cage system optical lens mounts are ideal as stand-alone components or combined with cage system tubes. Note: #85-678 is a two-piece assembly that can be used with either 25mm or 30mm cage system plates. Replacement retaining rings are sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT85-546
Product Name 25mm Cage 15mm Diameter Lens Mount
Mount Type Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Construction Cube, 1 x 1 in., 1/4-20 - CC-1 - Newport MKS
Specs
Mount Type Construction Base
View Details
Fast Tip / Tilt Platform - S-331 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Kinematic
Shape Circular
View Details
Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Specs
Mount Type Lens Holder
Clear Aperture 19 mm (0.7480 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
View Details