Edmund Optics Inc. Metaphase Technologies Collimator NT85-344

Description
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.
Description
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Metaphase Technologies Collimator
NT85-344
Metaphase Technologies Collimator NT85-344
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.
  • Ideal as Simple Spot Lights or Collimated Backlights
  • Compact Size for Easy Integration
  • Collimated Spot Size of 1.5"

Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT85-344
Product Name Metaphase Technologies Collimator
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Pigtailed Collimator, 1310 nm, 62.5/125 μm Multimode. - F-COL-62-13 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 1 mm (0.0394 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-30G-705 - World Star Tech
Specs
Type Collimator
Wavelength 705 nm (7050 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Motorized Zoom Beam Expanders - GCD-14 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Type Beam Expander
Wavelength 450 to 10600 nm (4500 to 106000 Å)
Magnification 1.5 to 6 X
View Details
Assembled Window for Laser Level Meter -  - Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd
Specs
Type Specialty / Other
View Details