Edmund Optics Inc. 220V AC 50/60HZ, MH-100 Illuminator NT56-372

Description
Twice as Bright as 150W Quartz-Halogen Illuminators Useful for a Variety of UV, VIS, NIR Applications Removable Internal UV/IR Cut Filter 5300K Color Temperature Built-In External Filter Holder Low Housing Temperature Dolan-Jenner's Fiber-Lite® MH-100 Metal Halide illuminator elevates illumination to a new level. It delivers more than two times the light output of a standard 150W Quartz-Halogen Illuminator. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow modification of the illuminator's spectral output. Optimize the light output by using fibers with a core diameter of 3/8" to 1/2".Our Liquid Light Guides and our Quartz Fiber Optic Light Guides are recommended when using the MH-100 for UV applications. Light guide adapters needed to mate with fiber optic light guides.
Description
Twice as Bright as 150W Quartz-Halogen Illuminators Useful for a Variety of UV, VIS, NIR Applications Removable Internal UV/IR Cut Filter 5300K Color Temperature Built-In External Filter Holder Low Housing Temperature Dolan-Jenner's Fiber-Lite® MH-100 Metal Halide illuminator elevates illumination to a new level. It delivers more than two times the light output of a standard 150W Quartz-Halogen Illuminator. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow modification of the illuminator's spectral output. Optimize the light output by using fibers with a core diameter of 3/8" to 1/2".Our Liquid Light Guides and our Quartz Fiber Optic Light Guides are recommended when using the MH-100 for UV applications. Light guide adapters needed to mate with fiber optic light guides.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
220V AC 50/60HZ, MH-100 Illuminator
NT56-372
220V AC 50/60HZ, MH-100 Illuminator NT56-372
Twice as Bright as 150W Quartz-Halogen Illuminators Useful for a Variety of UV, VIS, NIR Applications Removable Internal UV/IR Cut Filter 5300K Color Temperature Built-In External Filter Holder Low Housing Temperature Dolan-Jenner's Fiber-Lite® MH-100 Metal Halide illuminator elevates illumination to a new level. It delivers more than two times the light output of a standard 150W Quartz-Halogen Illuminator. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow modification of the illuminator's spectral output. Optimize the light output by using fibers with a core diameter of 3/8" to 1/2".Our Liquid Light Guides and our Quartz Fiber Optic Light Guides are recommended when using the MH-100 for UV applications. Light guide adapters needed to mate with fiber optic light guides.
  • Twice as Bright as 150W Quartz-Halogen Illuminators
  • Useful for a Variety of UV, VIS, NIR Applications
  • Removable Internal UV/IR Cut Filter
  • 5300K Color Temperature
  • Built-In External Filter Holder
  • Low Housing Temperature

Dolan-Jenner's Fiber-Lite® MH-100 Metal Halide illuminator elevates illumination to a new level. It delivers more than two times the light output of a standard 150W Quartz-Halogen Illuminator. It is designed to produce a brilliant white light with true color rendering and balance. Features include 5300K color temperature, 20 to 100% intensity control via manual iris, low housing temperature, and removable UV/IR cut filter. With the UV/IR cut filter removed, the full UV-NIR metal halide lamp spectrum can be utilized. Additionally, built-in external filter holder and available tempered filters (35mm dia. x 2.5mm thick) allow modification of the illuminator's spectral output. Optimize the light output by using fibers with a core diameter of 3/8" to 1/2".Our Liquid Light Guides and our Quartz Fiber Optic Light Guides are recommended when using the MH-100 for UV applications. Light guide adapters needed to mate with fiber optic light guides.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT56-372
Product Name 220V AC 50/60HZ, MH-100 Illuminator
Intensity Control Yes, 20-100%
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Active Area Width 3.9 inch (99.06 mm)
Lifetime 20000 hours
Color Temperature 6000 K
View Details
DIGI-TENT KIT - LK2513/944857 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 35 watts
View Details
Bar Light - CA-DBW5 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details