Edmund Optics Inc. 630nm, Red Metaphase Technologies Spotlight NT85-340

Description
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.
Description
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
630nm, Red Metaphase Technologies Spotlight
NT85-340
630nm, Red Metaphase Technologies Spotlight NT85-340
Ideal as Simple Spot Lights or Collimated Backlights Compact Size for Easy Integration Collimated Spot Size of 1.5" Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.
  • Ideal as Simple Spot Lights or Collimated Backlights
  • Compact Size for Easy Integration
  • Collimated Spot Size of 1.5"

Offered in multiple color options, Metaphase Technologies Spot Lights and Collimator are ideal for producing high contrast silhouettes. The collimator is easily attached or removed by simply sliding over the spot light. Each spot light includes a 24V power supply and built-in driver.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT85-340
Product Name 630nm, Red Metaphase Technologies Spotlight
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 5.75 inch (146 mm)
View Details
DC STANDARD KIT - LK2511/943668 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 35 watts
View Details
Back Light - CA-DSW3 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details