Edmund Optics Inc. 9" x 16" LED Backlight, Red NT85-259

Description
2X Brighter than Cold Cathode Fluorescent Backlights No Warm-Up Time Flicker-Free LED Illumination LED backlights are perfect for machine vision and applications with limited workspace. LED illuminators feature a long lifespan and provide flicker and shadow-free diffuse illumination absent of hotspots (±5% Uniformity). With low power consumption and no warm-up time, LED illuminators are ideal for a wide variety of applications. With twice the brightness, Metaphase Technologies LED Backlights offer a great alternative to Cold Cathode Fluorescent illumination. A power supply is included with each backlight.
Description
2X Brighter than Cold Cathode Fluorescent Backlights No Warm-Up Time Flicker-Free LED Illumination LED backlights are perfect for machine vision and applications with limited workspace. LED illuminators feature a long lifespan and provide flicker and shadow-free diffuse illumination absent of hotspots (±5% Uniformity). With low power consumption and no warm-up time, LED illuminators are ideal for a wide variety of applications. With twice the brightness, Metaphase Technologies LED Backlights offer a great alternative to Cold Cathode Fluorescent illumination. A power supply is included with each backlight.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
9" x 16" LED Backlight, Red
NT85-259
9" x 16" LED Backlight, Red NT85-259
2X Brighter than Cold Cathode Fluorescent Backlights No Warm-Up Time Flicker-Free LED Illumination LED backlights are perfect for machine vision and applications with limited workspace. LED illuminators feature a long lifespan and provide flicker and shadow-free diffuse illumination absent of hotspots (±5% Uniformity). With low power consumption and no warm-up time, LED illuminators are ideal for a wide variety of applications. With twice the brightness, Metaphase Technologies LED Backlights offer a great alternative to Cold Cathode Fluorescent illumination. A power supply is included with each backlight.
  • 2X Brighter than Cold Cathode Fluorescent Backlights
  • No Warm-Up Time
  • Flicker-Free LED Illumination

LED backlights are perfect for machine vision and applications with limited workspace. LED illuminators feature a long lifespan and provide flicker and shadow-free diffuse illumination absent of hotspots (±5% Uniformity). With low power consumption and no warm-up time, LED illuminators are ideal for a wide variety of applications. With twice the brightness, Metaphase Technologies LED Backlights offer a great alternative to Cold Cathode Fluorescent illumination. A power supply is included with each backlight.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT85-259
Product Name 9" x 16" LED Backlight, Red
Illumination Type Backlight
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Fiber-Optic Sight-Glass and Light Combo - Lumiglas® Lumiflex 08LF-Ex - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Active Area Length 3.7 inch (94 mm)
View Details