Edmund Optics Inc. 4.75 Micron CWL, 18mm FL ZnSe Focusing Objective NT84-940

Description
Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a single-mode or multi-mode transmitting fiber optic. The aspheric design provides a focal spot smaller than the fiber core diameter, allowing for precision alignment without negatively impacting transmission between the objective and fiber. Zinc Selenide Infrared (IR) Focusing Objectives are available with multiple anti-reflection (AR) coating options between 3.25 9.5μm, and are ideal for a range of fiber coupling and IR focusing applications.
Description
Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a single-mode or multi-mode transmitting fiber optic. The aspheric design provides a focal spot smaller than the fiber core diameter, allowing for precision alignment without negatively impacting transmission between the objective and fiber. Zinc Selenide Infrared (IR) Focusing Objectives are available with multiple anti-reflection (AR) coating options between 3.25 9.5μm, and are ideal for a range of fiber coupling and IR focusing applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4.75 Micron CWL, 18mm FL ZnSe Focusing Objective
NT84-940
4.75 Micron CWL, 18mm FL ZnSe Focusing Objective NT84-940
Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a single-mode or multi-mode transmitting fiber optic. The aspheric design provides a focal spot smaller than the fiber core diameter, allowing for precision alignment without negatively impacting transmission between the objective and fiber. Zinc Selenide Infrared (IR) Focusing Objectives are available with multiple anti-reflection (AR) coating options between 3.25 9.5μm, and are ideal for a range of fiber coupling and IR focusing applications.
  • Maximum Coupling Efficiency of Beams up to 5mm
  • Easy Alignment with HeNe Lasers
  • Performance from 2 - 12μm

Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a single-mode or multi-mode transmitting fiber optic. The aspheric design provides a focal spot smaller than the fiber core diameter, allowing for precision alignment without negatively impacting transmission between the objective and fiber. Zinc Selenide Infrared (IR) Focusing Objectives are available with multiple anti-reflection (AR) coating options between 3.25 9.5μm, and are ideal for a range of fiber coupling and IR focusing applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT84-940
Product Name 4.75 Micron CWL, 18mm FL ZnSe Focusing Objective
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

UV Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 13 to 37 X
Numerical Aperture 0.1100 to 0.1300 NA
View Details
Plan Achromatic Microscope Objectives - SO-H63C-0093 - Shanghai Optics
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat; Plan
Magnification 10 X
View Details
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat
Magnification 40 X
View Details
Custom Microscope Objectives -  - Navitar, Inc.
Specs
Lens Type Objective Lens
View Details