Edmund Optics Inc. 4.75 Micron CWL, 12mm FL ZnSe Focusing Objective NT84-939

Description
Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a single-mode or multi-mode transmitting fiber optic. The aspheric design provides a focal spot smaller than the fiber core diameter, allowing for precision alignment without negatively impacting transmission between the objective and fiber. Zinc Selenide Infrared (IR) Focusing Objectives are available with multiple anti-reflection (AR) coating options between 3.25 9.5μm, and are ideal for a range of fiber coupling and IR focusing applications.
Description
Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a single-mode or multi-mode transmitting fiber optic. The aspheric design provides a focal spot smaller than the fiber core diameter, allowing for precision alignment without negatively impacting transmission between the objective and fiber. Zinc Selenide Infrared (IR) Focusing Objectives are available with multiple anti-reflection (AR) coating options between 3.25 9.5μm, and are ideal for a range of fiber coupling and IR focusing applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4.75 Micron CWL, 12mm FL ZnSe Focusing Objective
NT84-939
4.75 Micron CWL, 12mm FL ZnSe Focusing Objective NT84-939
Maximum Coupling Efficiency of Beams up to 5mm Easy Alignment with HeNe Lasers Performance from 2 - 12μm Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a single-mode or multi-mode transmitting fiber optic. The aspheric design provides a focal spot smaller than the fiber core diameter, allowing for precision alignment without negatively impacting transmission between the objective and fiber. Zinc Selenide Infrared (IR) Focusing Objectives are available with multiple anti-reflection (AR) coating options between 3.25 9.5μm, and are ideal for a range of fiber coupling and IR focusing applications.
  • Maximum Coupling Efficiency of Beams up to 5mm
  • Easy Alignment with HeNe Lasers
  • Performance from 2 - 12μm

Zinc Selenide Infrared (IR) Focusing Objectives are designed to provide maximum coupling efficiency between the output from an IR source and a single-mode or multi-mode transmitting fiber optic. The aspheric design provides a focal spot smaller than the fiber core diameter, allowing for precision alignment without negatively impacting transmission between the objective and fiber. Zinc Selenide Infrared (IR) Focusing Objectives are available with multiple anti-reflection (AR) coating options between 3.25 9.5μm, and are ideal for a range of fiber coupling and IR focusing applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT84-939
Product Name 4.75 Micron CWL, 12mm FL ZnSe Focusing Objective
Lens Type Objective Lens
Unlock Full Specs
to access all available technical data

Similar Products

Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 5 to 60 X
Numerical Aperture 0.1000 to 0.8500 NA
View Details
Industrial Microscope Objective Lens - LMPLFLN-BD - Evident Scientific
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Specialty / Other; Semi-Apochromatic
Magnification 5 to 100 X
View Details
Custom Microscope Objectives -  - Navitar, Inc.
Specs
Lens Type Objective Lens
View Details
Specs
Lens Type Eyepiece Lens
View Details