Edmund Optics Inc. 60mm Motorized Rotary Stage System NT68-606

Description
High Resolution with 360° Continuous Rotation Easy to Use Integrated Motor and Controller Controlled Manually or Via RS-232 Serial Interface Our Motorized Rotary Stage System features an easy to use integrated motor and built-in controller. Designed to hold 1" or 25mm optics on both top and bottom plates, the system provides precise and continuous 360° rotation in a compact design. It can handle up to 20kg loads with high precision rotational movement of 4.1μrad resolution. The potentiometer located on the back of the stage provides a convenient way to manually control position. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation.The self contained Motorized Rotary Stage System includes a motor, built-in controller that connects directly to the RS-232 port of any computer (or USB with optional adapter), 15V universal power supply with 2.1mm center positive power plug, 6ft. data cable, and software. The included software is easy to use and has built in scripts to simplify setting up complex automation routines. Replacement accessories can be purchased separately.
Description
High Resolution with 360° Continuous Rotation Easy to Use Integrated Motor and Controller Controlled Manually or Via RS-232 Serial Interface Our Motorized Rotary Stage System features an easy to use integrated motor and built-in controller. Designed to hold 1" or 25mm optics on both top and bottom plates, the system provides precise and continuous 360° rotation in a compact design. It can handle up to 20kg loads with high precision rotational movement of 4.1μrad resolution. The potentiometer located on the back of the stage provides a convenient way to manually control position. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation.The self contained Motorized Rotary Stage System includes a motor, built-in controller that connects directly to the RS-232 port of any computer (or USB with optional adapter), 15V universal power supply with 2.1mm center positive power plug, 6ft. data cable, and software. The included software is easy to use and has built in scripts to simplify setting up complex automation routines. Replacement accessories can be purchased separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
60mm Motorized Rotary Stage System
NT68-606
60mm Motorized Rotary Stage System NT68-606
High Resolution with 360° Continuous Rotation Easy to Use Integrated Motor and Controller Controlled Manually or Via RS-232 Serial Interface Our Motorized Rotary Stage System features an easy to use integrated motor and built-in controller. Designed to hold 1" or 25mm optics on both top and bottom plates, the system provides precise and continuous 360° rotation in a compact design. It can handle up to 20kg loads with high precision rotational movement of 4.1μrad resolution. The potentiometer located on the back of the stage provides a convenient way to manually control position. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation.The self contained Motorized Rotary Stage System includes a motor, built-in controller that connects directly to the RS-232 port of any computer (or USB with optional adapter), 15V universal power supply with 2.1mm center positive power plug, 6ft. data cable, and software. The included software is easy to use and has built in scripts to simplify setting up complex automation routines. Replacement accessories can be purchased separately.
  • High Resolution with 360° Continuous Rotation
  • Easy to Use Integrated Motor and Controller
  • Controlled Manually or Via RS-232 Serial Interface

Our Motorized Rotary Stage System features an easy to use integrated motor and built-in controller. Designed to hold
1" or 25mm optics on both top and bottom plates, the system provides precise and continuous 360° rotation in a compact design. It can handle up to 20kg loads with high precision rotational movement of 4.1μrad resolution. The potentiometer located on the back of the stage provides a convenient way to manually control position. During a manual move, the stage continually transmits its position and can be monitored via a computer, though no computer is required for manual operation.The self contained Motorized Rotary Stage System includes a motor, built-in controller that connects directly to the RS-232 port of any computer (or USB with optional adapter), 15V universal power supply with 2.1mm center positive power plug, 6ft. data cable, and software. The included software is easy to use and has built in scripts to simplify setting up complex automation routines. Replacement accessories can be purchased separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Rotary Stages
Product Number NT68-606
Product Name 60mm Motorized Rotary Stage System
Stage Type Rotary Positioning
Unlock Full Specs
to access all available technical data

Similar Products

High Precision Positioning Stage - DXRH - ETEL S.A.
Specs
Stage Type Rotary Positioning
Load Capacity 27.56 lbs (12.5 kg)
Accuracy -8.33E-4 to 8.33E-4 degrees
View Details
Platform Rotation Stage, 40 mm Diameter, 10° Fine, BM11.5 Included, M3 and M6 - M-RS40 - Newport MKS
Specs
Load Capacity 11.24 lbs (5.1 kg)
Platter 1.57 inch (40 mm)
View Details
Precision Rotation Stage - L-611 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Rotary Positioning
Drive Type Stepping Motor
Drive Mechanism Gear
View Details
Specs
Stage Type Inclination Positioning
Drive Type Manual/Crank Handle
Drive Mechanism Micrometer
View Details