Edmund Optics Inc. 100 x 200mm LED Backlight, 880nm NT66-844

Description
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.
Description
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
100 x 200mm LED Backlight, 880nm
NT66-844
100 x 200mm LED Backlight, 880nm NT66-844
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.
  • Provides Intense, Even Illumination
  • Low Profile Design
  • Multiple Active Area Options Available

AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-844
Product Name 100 x 200mm LED Backlight, 880nm
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 4.84 inch (123 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Intensity Control Yes, 0 - 100%
Active Area Width 6 inch (152 mm)
Lifetime 1000 to 10000 hours
View Details
MICRO-LUX DV KIT - LK2104/943436 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 50 watts
View Details
Line Lights - CA-DZR30 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details