Edmund Optics Inc. 100 x 100mm LED Backlight, 470nm NT66-836

Description
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.
Description
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
100 x 100mm LED Backlight, 470nm
NT66-836
100 x 100mm LED Backlight, 470nm NT66-836
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.
  • Provides Intense, Even Illumination
  • Low Profile Design
  • Multiple Active Area Options Available

AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-836
Product Name 100 x 100mm LED Backlight, 470nm
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 4.84 inch (123 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LED Luminaire For Sight Glass Lighting - Series 53LED-EX - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Voltage 24 volts
View Details
Specs
Illumination Type Spot
Lifetime 50000 hours
Color Temperature 5500 K
View Details