Edmund Optics Inc. 50 x 50mm LED Backlight, 520nm NT66-832

Description
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.
Description
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
50 x 50mm LED Backlight, 520nm
NT66-832
50 x 50mm LED Backlight, 520nm NT66-832
Provides Intense, Even Illumination Low Profile Design Multiple Active Area Options Available AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.
  • Provides Intense, Even Illumination
  • Low Profile Design
  • Multiple Active Area Options Available

AI LED Backlights provide intense, even illumination over a range of active areas. Featuring a 50,000 product lifetime and a projected light distribution of ±6% over the illuminated area, these lights are ideal for a range of industrial applications. Note: 24V power supply is required for use.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-832
Product Name 50 x 50mm LED Backlight, 520nm
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 2.83 inch (72 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Fiber-Optic Sight-Glass and Light Combo - Lumiglas® Lumiflex 08LF-Ex - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Intensity Control Yes, 0 - 100%
Active Area Width 6 inch (152 mm)
Lifetime 1000 to 10000 hours
View Details