Edmund Optics Inc. High Resolution Inline Telecentric Lens 2.0X NT65-028

Description
Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.
Description
Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
High Resolution Inline Telecentric Lens 2.0X
NT65-028
High Resolution Inline Telecentric Lens 2.0X NT65-028
Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.
  • Designed for High Resolution Imaging
  • In-line Illumination Port (0.312" Ferrule)
  • 2/3" Max. Sensor Format

This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT65-028
Product Name High Resolution Inline Telecentric Lens 2.0X
Type Telecentric Lens
Unlock Full Specs
to access all available technical data

Similar Products

Red Laser Modules: LR-Series Red Laser diode modules - LR-1-670 - World Star Tech
Specs
Type Collimator
Wavelength 670 nm (6700 Å)
View Details
Fiber-optic Collimator, Adjustable, 600 - 1000 nm, FC/PC - F-H10-NIR-FC - Newport MKS
Specs
Type Collimator
Wavelength 600 to 1000 nm (6000 to 10000 Å)
Aperture 10 mm (0.3937 inch)
View Details
Stock F-Theta Lenses - SO-FT-065-100 - Shanghai Optics
Specs
Working Distance 101 mm (3.97 inch)
Spot Size 86000 to 90000 µm (3386 to 3543 mil)
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 4.95 mm (0.1949 inch)
View Details