Edmund Optics Inc. High Resolution Inline Telecentric Lens 1.0X NT65-027

Description
Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.
Description
Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
High Resolution Inline Telecentric Lens 1.0X
NT65-027
High Resolution Inline Telecentric Lens 1.0X NT65-027
Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.
  • Designed for High Resolution Imaging
  • In-line Illumination Port (0.312" Ferrule)
  • 2/3" Max. Sensor Format

This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT65-027
Product Name High Resolution Inline Telecentric Lens 1.0X
Type Telecentric Lens
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-15G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Specs
Type Telecentric Lens
Distortion 1 %
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details