Edmund Optics Inc. 55mm Focal Length Partially Telecentric Video Lens NT52-271

Description
Manual Iris Ideal for Measurement Applications 1.0X - 0.4X Telecentric Range Telecentric lenses yield constant magnification over a range of working distances, virtually eliminating viewing angle error. The 55mm focal length telecentric lens allows ±12.5mm of object movement (at 0.5X magnification) before a 1% error in image scale occurs, while conventional lenses permit typically ±1.7mm of movement under the same conditions. The lens protective window (at C-Mount end) needs to be removed for use with adapter lenses.These lenses are ideal in machine vision applications requiring accurate measurement of three-dimensional objects with slight height variations. By eliminating the perspective distortion and magnification error inherent in conventional lenses, they yield dimensionally accurate images that are easily interpreted by software.For mounting these lenses, our Industrial Boom Stands and mounting adapters are recommended as workstation platforms. Ring light guides can not be mounted directly on this lens because of the front focusing adjustment.
Description
Manual Iris Ideal for Measurement Applications 1.0X - 0.4X Telecentric Range Telecentric lenses yield constant magnification over a range of working distances, virtually eliminating viewing angle error. The 55mm focal length telecentric lens allows ±12.5mm of object movement (at 0.5X magnification) before a 1% error in image scale occurs, while conventional lenses permit typically ±1.7mm of movement under the same conditions. The lens protective window (at C-Mount end) needs to be removed for use with adapter lenses.These lenses are ideal in machine vision applications requiring accurate measurement of three-dimensional objects with slight height variations. By eliminating the perspective distortion and magnification error inherent in conventional lenses, they yield dimensionally accurate images that are easily interpreted by software.For mounting these lenses, our Industrial Boom Stands and mounting adapters are recommended as workstation platforms. Ring light guides can not be mounted directly on this lens because of the front focusing adjustment.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
55mm Focal Length Partially Telecentric Video Lens
NT52-271
55mm Focal Length Partially Telecentric Video Lens NT52-271
Manual Iris Ideal for Measurement Applications 1.0X - 0.4X Telecentric Range Telecentric lenses yield constant magnification over a range of working distances, virtually eliminating viewing angle error. The 55mm focal length telecentric lens allows ±12.5mm of object movement (at 0.5X magnification) before a 1% error in image scale occurs, while conventional lenses permit typically ±1.7mm of movement under the same conditions. The lens protective window (at C-Mount end) needs to be removed for use with adapter lenses.These lenses are ideal in machine vision applications requiring accurate measurement of three-dimensional objects with slight height variations. By eliminating the perspective distortion and magnification error inherent in conventional lenses, they yield dimensionally accurate images that are easily interpreted by software.For mounting these lenses, our Industrial Boom Stands and mounting adapters are recommended as workstation platforms. Ring light guides can not be mounted directly on this lens because of the front focusing adjustment.
  • Manual Iris
  • Ideal for Measurement Applications
  • 1.0X - 0.4X Telecentric Range

Telecentric lenses yield constant magnification over a range of working distances, virtually eliminating viewing angle error. The 55mm focal length telecentric lens allows ±12.5mm of object movement (at 0.5X magnification) before a 1% error in image scale occurs, while conventional lenses permit typically ±1.7mm of movement under the same conditions. The lens protective window (at C-Mount end) needs to be removed for use with adapter lenses.These lenses are ideal in machine vision applications requiring accurate measurement of three-dimensional objects with slight height variations. By eliminating the perspective distortion and magnification error inherent in conventional lenses, they yield dimensionally accurate images that are easily interpreted by software.For mounting these lenses, our Industrial Boom Stands and mounting adapters are recommended as workstation platforms. Ring light guides can not be mounted directly on this lens because of the front focusing adjustment.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT52-271
Product Name 55mm Focal Length Partially Telecentric Video Lens
Type Telecentric Lens
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Pigtailed Collimator, 1310 nm, 9/125 µm Singlemode, FC/APC. - F-COL-9-13-FCAPC - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Diameter / Width 0.5000 mm (0.0197 inch)
View Details
Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-780 - World Star Tech
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Specs
Type Telecentric Lens
Magnification 5 X
Working Distance 65 mm (2.56 inch)
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details