Edmund Optics Inc. High Resolution Inline Telecentric Lens 0.19X NT65-026

Description
Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.
Description
Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
High Resolution Inline Telecentric Lens 0.19X
NT65-026
High Resolution Inline Telecentric Lens 0.19X NT65-026
Designed for High Resolution Imaging In-line Illumination Port (0.312" Ferrule) 2/3" Max. Sensor Format This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.
  • Designed for High Resolution Imaging
  • In-line Illumination Port (0.312" Ferrule)
  • 2/3" Max. Sensor Format

This line of high resolution telecentrics was designed to allow of in-line illumination. This make them ideal of applications that need intense and direct illumination. The coaxial port accepts 1/4" fiber bundles with a 0.312" ferrule diameter, which readily connects to our wide selection of light guides and illuminators.The lenses feature a standard C-Mount threading to connect to the most common 2/3" and smaller machine vision cameras. Designed to have =0.05% distortion, these lenses are perfect for challenging measurement applications.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT65-026
Product Name High Resolution Inline Telecentric Lens 0.19X
Type Telecentric Lens
Unlock Full Specs
to access all available technical data

Similar Products

F-O Collimator, SMA, 1310 nm, 2.0 mm beam - F-C5-S2-1310 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-405 - World Star Tech
Specs
Type Collimator
Wavelength 405 nm (4050 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5 mm (0.1969 inch)
View Details
Object-Telecentric Micro-vision Lenses - GCO-26 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Type Telecentric Lens
Magnification 0.5000 to 2 X
Working Distance 61 to 110 mm (2.4 to 4.33 inch)
View Details