Edmund Optics Inc. Spot Light White with 2m Flying Leads NT65-003

Description
Continuous or Strobed Operation Selectable Washdown Compliant (IP68) 1/4-20 Tapped Hole for Easy Mounting Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.
Description
Continuous or Strobed Operation Selectable Washdown Compliant (IP68) 1/4-20 Tapped Hole for Easy Mounting Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spot Light White with 2m Flying Leads
NT65-003
Spot Light White with 2m Flying Leads NT65-003
Continuous or Strobed Operation Selectable Washdown Compliant (IP68) 1/4-20 Tapped Hole for Easy Mounting Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.
  • Continuous or Strobed Operation Selectable
  • Washdown Compliant (IP68)
  • 1/4-20 Tapped Hole for Easy Mounting

Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT65-003
Product Name Spot Light White with 2m Flying Leads
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Mid-size sight glass luminaire - LumiStar2000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details
Specs
Illumination Type Spot
Lifetime 50000 hours
Wavelength 530 nm (5300 Å)
View Details