Edmund Optics Inc. Spot Light Blue with 2m Flying Leads NT65-000

Description
Continuous or Strobed Operation Selectable Washdown Compliant (IP68) 1/4-20 Tapped Hole for Easy Mounting Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.
Description
Continuous or Strobed Operation Selectable Washdown Compliant (IP68) 1/4-20 Tapped Hole for Easy Mounting Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Spot Light Blue with 2m Flying Leads
NT65-000
Spot Light Blue with 2m Flying Leads NT65-000
Continuous or Strobed Operation Selectable Washdown Compliant (IP68) 1/4-20 Tapped Hole for Easy Mounting Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.
  • Continuous or Strobed Operation Selectable
  • Washdown Compliant (IP68)
  • 1/4-20 Tapped Hole for Easy Mounting

Banner Industrial Adjustable LED Spot Lights are compact and easily integrated into a wide variety of vision systems. These versatile lights feature an adjustment to control the spot size, and can be operated in continuous or strobed modes. Ideal for use on the factory floor, Banner Industrial Adjustable LED Spot Lights are IP68 compliant and operate across a wide temperature and humidity range. Note: Power supply required for operation.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT65-000
Product Name Spot Light Blue with 2m Flying Leads
Illumination Type Spot
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Intensity Control 0.5V DC or 8 bit digital optional
Active Area Width 7.25 inch (184 mm)
Lifetime 200 to 10000 hours
View Details
POWER KIT I - LK2524/944973 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 14.4 volts
Illuminator Output 35 watts
View Details
Spot Light - CA-DPW2 - KEYENCE
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details