Edmund Optics Inc. 0.40 NA Fiber Collimator w/ SMA Connector, 1310nm Alignment NT64-776

Description
Easy to Integrate Models for FC and SMA Connections Available Three Wavelength Ranges Covering 350-1600nm These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.
Description
Easy to Integrate Models for FC and SMA Connections Available Three Wavelength Ranges Covering 350-1600nm These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.40 NA Fiber Collimator w/ SMA Connector, 1310nm Alignment
NT64-776
0.40 NA Fiber Collimator w/ SMA Connector, 1310nm Alignment NT64-776
Easy to Integrate Models for FC and SMA Connections Available Three Wavelength Ranges Covering 350-1600nm These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.
  • Easy to Integrate
  • Models for FC and SMA Connections Available
  • Three Wavelength Ranges Covering 350-1600nm

These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT64-776
Product Name 0.40 NA Fiber Collimator w/ SMA Connector, 1310nm Alignment
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, SMA, 543 nm, 2.0 mm beam - F-C5-S2-543 - Newport MKS
Specs
Type Collimator
Wavelength 543 nm (5430 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
TECBL Series Blue-Violet Laser Module - TECBL-473 - World Star Tech
Specs
Type Collimator
Wavelength 473 nm (4730 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5 mm (0.1969 inch)
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details