Edmund Optics Inc. Optic Mount, 30.0mm Optic Diameter NT64-563

Description
Simple Mounting Arrangement Metric and English Configurations Black Anodized Aluminum Construction Fixed optical mounts are designed to hold our lenses, filters, mirrors and other optical components. The included retainer ring securely holds the component in place. Posts and post holders are required for mounting to a breadboard. Mounts accept both English (1/4-20) and Metric (M6) standard posts.
Description
Simple Mounting Arrangement Metric and English Configurations Black Anodized Aluminum Construction Fixed optical mounts are designed to hold our lenses, filters, mirrors and other optical components. The included retainer ring securely holds the component in place. Posts and post holders are required for mounting to a breadboard. Mounts accept both English (1/4-20) and Metric (M6) standard posts.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Optic Mount, 30.0mm Optic Diameter
NT64-563
Optic Mount, 30.0mm Optic Diameter NT64-563
Simple Mounting Arrangement Metric and English Configurations Black Anodized Aluminum Construction Fixed optical mounts are designed to hold our lenses, filters, mirrors and other optical components. The included retainer ring securely holds the component in place. Posts and post holders are required for mounting to a breadboard. Mounts accept both English (1/4-20) and Metric (M6) standard posts.
  • Simple Mounting Arrangement
  • Metric and English Configurations
  • Black Anodized Aluminum Construction

Fixed optical mounts are designed to hold our lenses, filters, mirrors and other optical components. The included retainer ring securely holds the component in place. Posts and post holders are required for mounting to a breadboard. Mounts accept both English (1/4-20) and Metric (M6) standard posts.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT64-563
Product Name Optic Mount, 30.0mm Optic Diameter
Mount Type Filter Holder (optional feature); Lens Holder (optional feature); Mirror Mount (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Cylindrical Lens Holder, 1.0 in x 0.25-0.50 in., 0.75 in. Clear Aperture - CYH-1 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Clear Aperture 19.1 mm (0.7520 inch)
View Details
Piezo Z / Tip / Tilt Scanner - S-310 – S-316 - PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Clear Aperture 0.0120 mm (4.72E-4 inch)
View Details
Specs
Mount Type Mirror Mount
Clear Aperture 22 mm (0.8661 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details