These Nikon Finite Conjugate Objectives are excellent for simple high power imaging systems. These objectives do not require a tube lens to be interfaced with an eyepiece or camera, although using our single tube DIN Microscope permits a camera or eyepiece to be directly attached to the objective. These objectives feature RMS threading for quick and easy integration with existing systems, making these objectives ideal for any application requiring a high performance to cost ratio. Oil immersion is recommended for all 100X objectives to achieve an NA higher than 1.0 (for optical use: low viscosity 150 cps, 0.5oz tube with nd = 1.515, #38-502).
| Edmund Optics Inc. | |
|---|---|
| Product Category | Microscope Lenses and Objectives |
| Product Number | NT59-937 |
| Product Name | 60X Nikon Achromatic Finite Conjugate Objective |
| Lens Type | Objective Lens |
| Optical Type / Correction Factor | Achromat |
| Magnification | 60 X |