Edmund Optics Inc. 0.75X In-Line Illumination Telecentric Lens, 120mm WD NT59-836

Description
Fiber Optic Input for In-line Illumination Long Working Distance 2/3 Max Sensor Format This compact series of telecentric lenses offers a versatile solution for many applications. The compact size and long working distance are necessary for some environments. Each lens offers an in-line illumination port that accepts a 1/4 fiber optic light guide. In-line illumination is convenient for situations in which there is no room for light sources between the lens and the object under test. Although contrast may decrease compared to other lighting techniques, the 1X through 6X lenses offer extremely even in-line illumination over a 10mm horizontal sensor size. These lenses offer the same measuring advantages as our other telecentric lenses. They correct perspective errors throughout the depth of field to avoid changes in magnification. This correction is vital to the majority of automated measurement applications. M3 set screws are incorporated in the in-line illumination port to secure the light guide. Each lens also includes a lockable ring to rotate the lens and ensure alignment with the camera sensor.Note: 1/4" Fiber optic light guides are sold separately.
Description
Fiber Optic Input for In-line Illumination Long Working Distance 2/3 Max Sensor Format This compact series of telecentric lenses offers a versatile solution for many applications. The compact size and long working distance are necessary for some environments. Each lens offers an in-line illumination port that accepts a 1/4 fiber optic light guide. In-line illumination is convenient for situations in which there is no room for light sources between the lens and the object under test. Although contrast may decrease compared to other lighting techniques, the 1X through 6X lenses offer extremely even in-line illumination over a 10mm horizontal sensor size. These lenses offer the same measuring advantages as our other telecentric lenses. They correct perspective errors throughout the depth of field to avoid changes in magnification. This correction is vital to the majority of automated measurement applications. M3 set screws are incorporated in the in-line illumination port to secure the light guide. Each lens also includes a lockable ring to rotate the lens and ensure alignment with the camera sensor.Note: 1/4" Fiber optic light guides are sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.75X In-Line Illumination Telecentric Lens, 120mm WD
NT59-836
0.75X In-Line Illumination Telecentric Lens, 120mm WD NT59-836
Fiber Optic Input for In-line Illumination Long Working Distance 2/3 Max Sensor Format This compact series of telecentric lenses offers a versatile solution for many applications. The compact size and long working distance are necessary for some environments. Each lens offers an in-line illumination port that accepts a 1/4 fiber optic light guide. In-line illumination is convenient for situations in which there is no room for light sources between the lens and the object under test. Although contrast may decrease compared to other lighting techniques, the 1X through 6X lenses offer extremely even in-line illumination over a 10mm horizontal sensor size. These lenses offer the same measuring advantages as our other telecentric lenses. They correct perspective errors throughout the depth of field to avoid changes in magnification. This correction is vital to the majority of automated measurement applications. M3 set screws are incorporated in the in-line illumination port to secure the light guide. Each lens also includes a lockable ring to rotate the lens and ensure alignment with the camera sensor.Note: 1/4" Fiber optic light guides are sold separately.
  • Fiber Optic Input for In-line Illumination
  • Long Working Distance
  • 2/3 Max Sensor Format

This compact series of telecentric lenses offers a versatile solution for many applications. The compact size and long working distance are necessary for some environments. Each lens offers an in-line illumination port that accepts a 1/4 fiber optic light guide. In-line illumination is convenient for situations in which there is no room for light sources between the lens and the object under test. Although contrast may decrease compared to other lighting techniques, the 1X through 6X lenses offer extremely even in-line illumination over a 10mm horizontal sensor size. These lenses offer the same measuring advantages as our other telecentric lenses. They correct perspective errors throughout the depth of field to avoid changes in magnification. This correction is vital to the majority of automated measurement applications. M3 set screws are incorporated in the in-line illumination port to secure the light guide. Each lens also includes a lockable ring to rotate the lens and ensure alignment with the camera sensor.Note: 1/4" Fiber optic light guides are sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT59-836
Product Name 0.75X In-Line Illumination Telecentric Lens, 120mm WD
Type Telecentric Lens
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, Adjustable, 1000-1700 nm, 6 mm aperture, FC/APC - F-H5-IR-APC - Newport MKS
Specs
Type Collimator
Wavelength 1000 to 1700 nm (10000 to 17000 Å)
Aperture 6 mm (0.2362 inch)
View Details
Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules - TECGL-520 - World Star Tech
Specs
Type Collimator
Wavelength 520 nm (5200 Å)
Diameter / Width 25 mm (0.9843 inch)
View Details
Higher resolution 5M series - GCO-232 - Daheng New Epoch Technology, Inc.
Daheng New Epoch Technology, Inc.
Specs
Type Telecentric Lens
Magnification 0.0600 to 0.2400 X
View Details
Specs
Type Beam Expander
Wavelength 260 to 365 nm (2600 to 3650 Å)
Aperture 10 mm (0.3937 inch)
View Details