Edmund Optics Inc. White, High Intensity, 125mm, Linescan Illuminator NT59-376

Description
Suitable for High Speed Line Scan Inspections Superior Illumination Uniformity Available in Red and White Outputs High Brightness LED Line Scan Illuminators are uniquely suited for high-speed vision inspection applications. Each illuminator is fan cooled and includes a heat sink to maintain performance and optimize lifetime. Built-in current regulation electronics helps maintain uniformity across the entire array. All units with the same stock number are factory calibrated to have the same maximum illuminance level. The universal power supply (sold separately) accepts a 90 - 254V AC input and ships with clip-on adapters for the US, Europe, and UK.Each High Brightness LED Line Scan Illuminator can be mounted using M4 x 0.7mm metric threaded holes present on the heat-dissipating fins. Available as an accessory, the intensity control unit, which connects between the power supply and illuminator, features a brightness control dial, on/off switch, and LED indicators for power, connection status, and thermal shutdown.
Description
Suitable for High Speed Line Scan Inspections Superior Illumination Uniformity Available in Red and White Outputs High Brightness LED Line Scan Illuminators are uniquely suited for high-speed vision inspection applications. Each illuminator is fan cooled and includes a heat sink to maintain performance and optimize lifetime. Built-in current regulation electronics helps maintain uniformity across the entire array. All units with the same stock number are factory calibrated to have the same maximum illuminance level. The universal power supply (sold separately) accepts a 90 - 254V AC input and ships with clip-on adapters for the US, Europe, and UK.Each High Brightness LED Line Scan Illuminator can be mounted using M4 x 0.7mm metric threaded holes present on the heat-dissipating fins. Available as an accessory, the intensity control unit, which connects between the power supply and illuminator, features a brightness control dial, on/off switch, and LED indicators for power, connection status, and thermal shutdown.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
White, High Intensity, 125mm, Linescan Illuminator
NT59-376
White, High Intensity, 125mm, Linescan Illuminator NT59-376
Suitable for High Speed Line Scan Inspections Superior Illumination Uniformity Available in Red and White Outputs High Brightness LED Line Scan Illuminators are uniquely suited for high-speed vision inspection applications. Each illuminator is fan cooled and includes a heat sink to maintain performance and optimize lifetime. Built-in current regulation electronics helps maintain uniformity across the entire array. All units with the same stock number are factory calibrated to have the same maximum illuminance level. The universal power supply (sold separately) accepts a 90 - 254V AC input and ships with clip-on adapters for the US, Europe, and UK.Each High Brightness LED Line Scan Illuminator can be mounted using M4 x 0.7mm metric threaded holes present on the heat-dissipating fins. Available as an accessory, the intensity control unit, which connects between the power supply and illuminator, features a brightness control dial, on/off switch, and LED indicators for power, connection status, and thermal shutdown.
  • Suitable for High Speed Line Scan Inspections
  • Superior Illumination Uniformity
  • Available in Red and White Outputs

High Brightness LED Line Scan Illuminators are uniquely suited for high-speed vision inspection applications. Each illuminator is fan cooled and includes a heat sink to maintain performance and optimize lifetime. Built-in current regulation electronics helps maintain uniformity across the entire array. All units with the same stock number are factory calibrated to have the same maximum illuminance level. The universal power supply (sold separately) accepts a 90 - 254V AC input and ships with clip-on adapters for the US, Europe, and UK.Each High Brightness LED Line Scan Illuminator can be mounted using M4 x 0.7mm metric threaded holes present on the heat-dissipating fins. Available as an accessory, the intensity control unit, which connects between the power supply and illuminator, features a brightness control dial, on/off switch, and LED indicators for power, connection status, and thermal shutdown.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT59-376
Product Name White, High Intensity, 125mm, Linescan Illuminator
Illumination Type Line
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 5.75 inch (146 mm)
View Details
U3 Tri-Light - U30010/944741 - Cool-Lux
Specs
Illumination Type Photography Light
Color Temperature 3000 K
Voltage 12 volts
View Details
Spot Light - CA-DPW2 - KEYENCE
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details