Edmund Optics Inc. 220V, MI-150 Fiber Optic Illuminator NT59-236

Description
0-100% Solid State Intensity Variable Shadow-Free, Glare-Free Cold Illumination Low Noise Level (25dB) Lamp Life 1000 to 10,000 Hours (Depending on Intensity) Internal IR Filter Iris Option Available The MI-150 series illuminator has been re-designed to feature an optional iris and 5 times longer lamp life. 150W EKE bulb lifetime is typically 1000-10,000 hours depending on intensity. The MI-150 features a low-profile top handle and side door for easy lamp changes. Additional features include: on/off rocker switch, 0-100% intensity control, and 25mm filter holder with the standard IR filter. Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
Description
0-100% Solid State Intensity Variable Shadow-Free, Glare-Free Cold Illumination Low Noise Level (25dB) Lamp Life 1000 to 10,000 Hours (Depending on Intensity) Internal IR Filter Iris Option Available The MI-150 series illuminator has been re-designed to feature an optional iris and 5 times longer lamp life. 150W EKE bulb lifetime is typically 1000-10,000 hours depending on intensity. The MI-150 features a low-profile top handle and side door for easy lamp changes. Additional features include: on/off rocker switch, 0-100% intensity control, and 25mm filter holder with the standard IR filter. Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
220V, MI-150 Fiber Optic Illuminator
NT59-236
220V, MI-150 Fiber Optic Illuminator NT59-236
0-100% Solid State Intensity Variable Shadow-Free, Glare-Free Cold Illumination Low Noise Level (25dB) Lamp Life 1000 to 10,000 Hours (Depending on Intensity) Internal IR Filter Iris Option Available The MI-150 series illuminator has been re-designed to feature an optional iris and 5 times longer lamp life. 150W EKE bulb lifetime is typically 1000-10,000 hours depending on intensity. The MI-150 features a low-profile top handle and side door for easy lamp changes. Additional features include: on/off rocker switch, 0-100% intensity control, and 25mm filter holder with the standard IR filter. Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
  • 0-100% Solid State Intensity Variable
  • Shadow-Free, Glare-Free Cold Illumination
  • Low Noise Level (25dB)
  • Lamp Life 1000 to 10,000 Hours (Depending on Intensity)
  • Internal IR Filter
  • Iris Option Available

The MI-150 series illuminator has been re-designed to feature an optional iris and 5 times longer lamp life. 150W EKE bulb lifetime is typically 1000-10,000 hours depending on intensity. The MI-150 features a low-profile top handle and side door for easy lamp changes. Additional features include: on/off rocker switch, 0-100% intensity control, and 25mm filter holder with the standard IR filter. Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT59-236
Product Name 220V, MI-150 Fiber Optic Illuminator
Intensity Control Yes, 0 - 100%
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Telecentric Transmission Illuminator - TDB 35 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 1.38 inch (35 mm)
View Details