Edmund Optics Inc. 3X Beam Expander NIR Broadband NT59-134

Description
532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.
Description
532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
3X Beam Expander NIR Broadband
NT59-134
3X Beam Expander NIR Broadband NT59-134
532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.
  • 532nm, 1064nm, and Broadband Options Available
  • Superior Transmitted Wavefront Characteristics
  • Wavelength Optimized Designs and Coatings
  • High Damage Threshold
  • Compact Design for Easy System Integration
  • Focusing with No Internal Rotation of Optics

Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT59-134
Product Name 3X Beam Expander NIR Broadband
Type Beam Expander
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, Adjustable, 600-1000 nm, 6 mm aperture, FC/APC - F-H5-NIR-APC - Newport MKS
Specs
Type Collimator
Wavelength 600 to 1000 nm (6000 to 10000 Å)
Aperture 6 mm (0.2362 inch)
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-1-670 - World Star Tech
Specs
Type Collimator
Wavelength 670 nm (6700 Å)
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 4.95 mm (0.1949 inch)
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details