Edmund Optics Inc. 3X Beam Expander VIS Broadband NT59-131

Description
532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.
Description
532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
3X Beam Expander VIS Broadband
NT59-131
3X Beam Expander VIS Broadband NT59-131
532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.
  • 532nm, 1064nm, and Broadband Options Available
  • Superior Transmitted Wavefront Characteristics
  • Wavelength Optimized Designs and Coatings
  • High Damage Threshold
  • Compact Design for Easy System Integration
  • Focusing with No Internal Rotation of Optics

Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT59-131
Product Name 3X Beam Expander VIS Broadband
Type Beam Expander
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic Collimator, FC, 780 nm, 2.2 mm beam - F-C5-F2-780 - Newport MKS
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
Assembled Window for Laser Level Meter -  - Suzhou Jiujon Optics Co., Ltd
Suzhou Jiujon Optics Co., Ltd
Specs
Type Specialty / Other
View Details
Red Laser Modules: LR-Series Red Laser diode modules - LR-0.4-670 - World Star Tech
Specs
Type Collimator
Wavelength 670 nm (6700 Å)
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5 mm (0.1969 inch)
View Details