Edmund Optics Inc. 10X Beam Expander 1064nm NT59-130

Description
532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.
Description
532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
10X Beam Expander 1064nm
NT59-130
10X Beam Expander 1064nm NT59-130
532nm, 1064nm, and Broadband Options Available Superior Transmitted Wavefront Characteristics Wavelength Optimized Designs and Coatings High Damage Threshold Compact Design for Easy System Integration Focusing with No Internal Rotation of Optics Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.
  • 532nm, 1064nm, and Broadband Options Available
  • Superior Transmitted Wavefront Characteristics
  • Wavelength Optimized Designs and Coatings
  • High Damage Threshold
  • Compact Design for Easy System Integration
  • Focusing with No Internal Rotation of Optics

Our TECHSPEC® Fixed Power Laser Beam Expanders feature a high performance optical design in a compact package, making them ideal for integration into new or existing systems. Available in 3X, 5X, and 10X magnifications for common Nd:YAG and a variety of other laser sources, the diffraction-limited performance over the 1/4λ input beam diameter eliminates the need for critical alignment. The focus adjustment can be used for divergence correction, collimation, and focusing.Featuring a maximum input aperture of 11mm, optimum energy throughput beyond the wavefront-optimized input beam diameter is achievable. Our TECHSPEC® Fixed Power Laser Beam Expanders are optimized for use with our F-Theta Scanning Lenses. C&T; input/output mounting threads are compatible with EOs line of threaded mounting components, or mounting can be done through the additional English or Metric mounting clamps.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT59-130
Product Name 10X Beam Expander 1064nm
Type Beam Expander
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-50G-980 - World Star Tech
Specs
Type Collimator
Wavelength 980 nm (9800 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Fiber-optic Collimator, SMA, 780 nm, 2.2 mm beam - F-C5-S2-780 - Newport MKS
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 8 mm (0.3150 inch)
View Details
Fast Axis Collimator - FAC1500/f0.9 - Axetris AG
Specs
Type Collimator
Wavelength 770 to 1000 nm (7700 to 10000 Å)
Aperture 0.8000 to ? mm (0.0315 to ? inch)
View Details