Edmund Optics Inc. 15x Complete Beam Expander NT58-209

Description
High Performance Optical Design Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.
Description
High Performance Optical Design Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
15x Complete Beam Expander
NT58-209
15x Complete Beam Expander NT58-209
High Performance Optical Design Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.
  • High Performance Optical Design
  • Focus Mechanism with Non-Rotating Optics
  • Minimally Aberrated Output Across Focus
  • 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable
  • Metric (M6) and English (1/4-20) Mounting Holes

Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT58-209
Product Name 15x Complete Beam Expander
Type Beam Expander
Unlock Full Specs
to access all available technical data

Similar Products

TECBL Series Blue-Violet Laser Module - TECBL-473 - World Star Tech
Specs
Type Collimator
Wavelength 473 nm (4730 Å)
Diameter / Width 25.4 mm (1 inch)
View Details
Fiber Optic Collimator, FC, 1310 nm, 2.0 mm beam - F-C5-F2-1310 - Newport MKS
Specs
Type Collimator
Wavelength 1310 nm (13100 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
Stock F-Theta Lenses - SO-FT-050-075 - Shanghai Optics
Specs
Working Distance 70.23 mm (2.76 inch)
Spot Size 64000 to 85000 µm (2520 to 3346 mil)
View Details
Specs
Type Collimator
Wavelength 780 nm (7800 Å)
Aperture 5 mm (0.1969 inch)
View Details