Edmund Optics Inc. 3x Complete Beam Expander NT58-208

Description
High Performance Optical Design Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.
Description
High Performance Optical Design Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
3x Complete Beam Expander
NT58-208
3x Complete Beam Expander NT58-208
High Performance Optical Design Focus Mechanism with Non-Rotating Optics Minimally Aberrated Output Across Focus 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable Metric (M6) and English (1/4-20) Mounting Holes Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.
  • High Performance Optical Design
  • Focus Mechanism with Non-Rotating Optics
  • Minimally Aberrated Output Across Focus
  • 3x, 5x, 10x, 15x, and 20x Rear Attachments are Interchangeable
  • Metric (M6) and English (1/4-20) Mounting Holes

Our family of laser beam expanders offer high performance optical designs packaged in a precise opto-mechanical platform. Two full rotations of the focus knurl provide smooth movement for the optics in order to vary the output from collimated to the minimum focus distance of 1.2 meters. The precise focusing mechanism keeps optics from rotating, which helps maintain bore sight accuracy and a minimally aberrated focused beam. Focus lock secures position. The beam expanders are easily secured to both metric and English threaded mounts. Four tapped holes (two M6 on 25mm centers and two 1/4-20 on 1" centers) are located near the middle of the assembly for mounting.Rear accessory attachments are an effortless, cost-effective way to change beam expander magnification. Simply disassemble the back portion of the beam expander (unscrew three socket head cap screws) and replace it with the desired magnification attachment listed below. For instance, the 20x Beam Expander (#55-579) can be changed to a 5x Beam Expander by utilizing the 5x Rear Attachment (#55-580) in place of the 20x attachment that was originally included. Note: Rear Accessory Attachments cannot be used in series to increase the magnification. Other features included in the design are: focus locking set screw, C-Mount interface (1"-32TPI) for mounting onto our HeNe lasers, and 1/4 wave MgF2 (@ 632.8nm) anti-reflection coated optics.Note: Rear Accessory Attachments cannot be used in series to increase magnification.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT58-208
Product Name 3x Complete Beam Expander
Type Beam Expander
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Laser diode Modules: UT Series Infrared Laser - UT5-40G-850 - World Star Tech
Specs
Type Collimator
Wavelength 850 nm (8500 Å)
Diameter / Width 12 mm (0.4724 inch)
View Details
Specs
Type Beam Expander
Wavelength 750 to 1100 nm (7500 to 11000 Å)
Aperture 11 mm (0.4331 inch)
View Details
 - Fujinon C22x23B-V41 - Image Labs International
Image Labs International
Specs
Type Zoom Lens
Working Distance 3000 mm (118 inch)
Focal Length 0.0230 to 0.5060 m (0.0252 to 0.5534 yd)
View Details