Edmund Optics Inc. Dolan-Jenner LMI-6000 Illuminator NT66-898

Description
High Power White LEDs with 780 Lumen Output Variable Intensity in 15 Discreet Steps Sturdy Housing Perfect for Lab or Factory Use Designed to be the ideal replacement to traditional fiber optic illuminators, the Dolan-Jenner LMI-6000 features a color temperature of 6000K and a lamp lifetime significantly longer than traditional quartz halogen illuminators. Containing high power white LEDs, this illuminator has a 780 lumen output, with a 15 step intensity control.Standard gooseneck fiber light guides will not work with this illuminator, only the goosenecks listed below. Please note that each requires the 15mm nosepiece.Dolan-Jenn er LMI-6000 Fiber Optic LED Illuminator includes 25mm nosepiece, which accepts standard MX adapters. Note: For 1/2" light guides, an SX adapter should be used instead.
Description
High Power White LEDs with 780 Lumen Output Variable Intensity in 15 Discreet Steps Sturdy Housing Perfect for Lab or Factory Use Designed to be the ideal replacement to traditional fiber optic illuminators, the Dolan-Jenner LMI-6000 features a color temperature of 6000K and a lamp lifetime significantly longer than traditional quartz halogen illuminators. Containing high power white LEDs, this illuminator has a 780 lumen output, with a 15 step intensity control.Standard gooseneck fiber light guides will not work with this illuminator, only the goosenecks listed below. Please note that each requires the 15mm nosepiece.Dolan-Jenn er LMI-6000 Fiber Optic LED Illuminator includes 25mm nosepiece, which accepts standard MX adapters. Note: For 1/2" light guides, an SX adapter should be used instead.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Dolan-Jenner LMI-6000 Illuminator
NT66-898
Dolan-Jenner LMI-6000 Illuminator NT66-898
High Power White LEDs with 780 Lumen Output Variable Intensity in 15 Discreet Steps Sturdy Housing Perfect for Lab or Factory Use Designed to be the ideal replacement to traditional fiber optic illuminators, the Dolan-Jenner LMI-6000 features a color temperature of 6000K and a lamp lifetime significantly longer than traditional quartz halogen illuminators. Containing high power white LEDs, this illuminator has a 780 lumen output, with a 15 step intensity control.Standard gooseneck fiber light guides will not work with this illuminator, only the goosenecks listed below. Please note that each requires the 15mm nosepiece.Dolan-Jenn er LMI-6000 Fiber Optic LED Illuminator includes 25mm nosepiece, which accepts standard MX adapters. Note: For 1/2" light guides, an SX adapter should be used instead.
  • High Power White LEDs with 780 Lumen Output
  • Variable Intensity in 15 Discreet Steps
  • Sturdy Housing Perfect for Lab or Factory Use

Designed to be the ideal replacement to traditional fiber optic illuminators, the Dolan-Jenner LMI-6000 features a color temperature of 6000K and a lamp lifetime significantly longer than traditional quartz halogen illuminators. Containing high power white LEDs, this illuminator has a 780 lumen output, with a 15 step intensity control.Standard gooseneck fiber light guides will not work with this illuminator, only the goosenecks listed below. Please note that each requires the 15mm nosepiece.Dolan-Jenner LMI-6000 Fiber Optic LED Illuminator includes 25mm nosepiece, which accepts standard MX adapters. Note: For 1/2" light guides, an SX adapter should be used instead.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-898
Product Name Dolan-Jenner LMI-6000 Illuminator
Active Area Width 3.9 inch (99.06 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Intrinsically Safe Rectangular Light - Lumiglas® Series REL-01 - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 4.84 inch (123 mm)
View Details