Edmund Optics Inc. 25mm Diameter Medium Elliptical Holographic Diffuser Kit NT53-873

Description
Transmission Efficiency >85% Elliptical and Circular Diffusing Outputs Ideal for Visible and Near-Infrared Applications UV Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. Standard ground glass and opal glass will produce diffuse illumination, but the diffuse light area will often exceed the requirements of the system. This over-illumination, associated with traditional diffusers, reduces efficiency and can often lead to added costs by requiring higher power illumination sources, lenses, and possibly filters. It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.Unlike many holographic elements, these specific polycarbonate components can be used throughout the visible and near-infrared. Available individually, as umounted sheets, or in sets of four filters. Holographic Diffusers can be cleaned with a de-ionized water rinse, followed by a forced air drying. Wipe gently with lens tissue soaked with methanol, followed with a forced clean air or nitrogen drying. Holographic Diffusers are resistant to methanol and methylene chloride.
Description
Transmission Efficiency >85% Elliptical and Circular Diffusing Outputs Ideal for Visible and Near-Infrared Applications UV Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. Standard ground glass and opal glass will produce diffuse illumination, but the diffuse light area will often exceed the requirements of the system. This over-illumination, associated with traditional diffusers, reduces efficiency and can often lead to added costs by requiring higher power illumination sources, lenses, and possibly filters. It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.Unlike many holographic elements, these specific polycarbonate components can be used throughout the visible and near-infrared. Available individually, as umounted sheets, or in sets of four filters. Holographic Diffusers can be cleaned with a de-ionized water rinse, followed by a forced air drying. Wipe gently with lens tissue soaked with methanol, followed with a forced clean air or nitrogen drying. Holographic Diffusers are resistant to methanol and methylene chloride.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
25mm Diameter Medium Elliptical Holographic Diffuser Kit
NT53-873
25mm Diameter Medium Elliptical Holographic Diffuser Kit NT53-873
Transmission Efficiency >85% Elliptical and Circular Diffusing Outputs Ideal for Visible and Near-Infrared Applications UV Holographic Diffusers Also Available Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. Standard ground glass and opal glass will produce diffuse illumination, but the diffuse light area will often exceed the requirements of the system. This over-illumination, associated with traditional diffusers, reduces efficiency and can often lead to added costs by requiring higher power illumination sources, lenses, and possibly filters. It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.Unlike many holographic elements, these specific polycarbonate components can be used throughout the visible and near-infrared. Available individually, as umounted sheets, or in sets of four filters. Holographic Diffusers can be cleaned with a de-ionized water rinse, followed by a forced air drying. Wipe gently with lens tissue soaked with methanol, followed with a forced clean air or nitrogen drying. Holographic Diffusers are resistant to methanol and methylene chloride.
  • Transmission Efficiency >85%
  • Elliptical and Circular Diffusing Outputs
  • Ideal for Visible and Near-Infrared Applications
  • UV Holographic Diffusers Also Available

Holographic Diffusers are used to control the diffuse area of illumination and increase transmission efficiency to greater than 90% from filament lamps, LEDs, arc lamps, and other sources. Standard ground glass and opal glass will produce diffuse illumination, but the diffuse light area will often exceed the requirements of the system. This over-illumination, associated with traditional diffusers, reduces efficiency and can often lead to added costs by requiring higher power illumination sources, lenses, and possibly filters. It is important to note that diffusing angles are given for a collimated input beam and angular divergence will vary for different incidence angles.Unlike many holographic elements, these specific polycarbonate components can be used throughout the visible and near-infrared. Available individually, as umounted sheets, or in sets of four filters. Holographic Diffusers can be cleaned with a de-ionized water rinse, followed by a forced air drying. Wipe gently with lens tissue soaked with methanol, followed with a forced clean air or nitrogen drying. Holographic Diffusers are resistant to methanol and methylene chloride.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Diffusers
Product Number NT53-873
Product Name 25mm Diameter Medium Elliptical Holographic Diffuser Kit
Diffuser Type Holographic Diffuser
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details
Specs
Diffuser Type Greyed Glass Diffusers
Shape Circular
Diameter / Length 20 mm (0.7874 inch)
View Details