Edmund Optics Inc. Diffuse Axial Illuminator Adapter NT53-665

Description
For Fiber Optic Illuminators Even Light Distribution High Contrast for Inspecting Reflective Surfaces Available in two sizes, 2" x 2" and 4" x 4" square apertures, these sources provide full, even illumination over their entire aperture area. Illumination for the two inch model is provided using a standard 1/4" light guide (not included). The 4" model uses a specially designed quad-branch light guide that terminates into four 1/8" bundles. The adapter (#38-945) is required for use with #53-382. Both Axial Illuminators require a light source. Light guide adapters needed to mate with fiber optic illuminators.
Description
For Fiber Optic Illuminators Even Light Distribution High Contrast for Inspecting Reflective Surfaces Available in two sizes, 2" x 2" and 4" x 4" square apertures, these sources provide full, even illumination over their entire aperture area. Illumination for the two inch model is provided using a standard 1/4" light guide (not included). The 4" model uses a specially designed quad-branch light guide that terminates into four 1/8" bundles. The adapter (#38-945) is required for use with #53-382. Both Axial Illuminators require a light source. Light guide adapters needed to mate with fiber optic illuminators.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Diffuse Axial Illuminator Adapter
NT53-665
Diffuse Axial Illuminator Adapter NT53-665
For Fiber Optic Illuminators Even Light Distribution High Contrast for Inspecting Reflective Surfaces Available in two sizes, 2" x 2" and 4" x 4" square apertures, these sources provide full, even illumination over their entire aperture area. Illumination for the two inch model is provided using a standard 1/4" light guide (not included). The 4" model uses a specially designed quad-branch light guide that terminates into four 1/8" bundles. The adapter (#38-945) is required for use with #53-382. Both Axial Illuminators require a light source. Light guide adapters needed to mate with fiber optic illuminators.
  • For Fiber Optic Illuminators
  • Even Light Distribution
  • High Contrast for Inspecting Reflective Surfaces

Available in two sizes, 2" x 2" and 4" x 4" square apertures, these sources provide full, even illumination over their entire aperture area. Illumination for the two inch model is provided using a standard 1/4" light guide (not included). The 4" model uses a specially designed quad-branch light guide that terminates into four 1/8" bundles. The adapter (#38-945) is required for use with #53-382. Both Axial Illuminators require a light source. Light guide adapters needed to mate with fiber optic illuminators.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT53-665
Product Name Diffuse Axial Illuminator Adapter
Illumination Type Axial
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Fiber-Optic Sight-Glass and Light Combo - Lumiglas® Lumiflex 08LF-Ex - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Active Area Length 4.61 inch (117 mm)
View Details