Edmund Optics Inc. Table-Top Base Illuminator Single Lamp, 110V NT52-183

Description
5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is mounted on an all-angle swivel at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord. Clip-On Base Illuminators Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to transformer. Table Top Base Illuminators Base measures 3-1/2" in diameter by 4" high and weighs approximately 4 lbs.
Description
5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is mounted on an all-angle swivel at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord. Clip-On Base Illuminators Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to transformer. Table Top Base Illuminators Base measures 3-1/2" in diameter by 4" high and weighs approximately 4 lbs.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Table-Top Base Illuminator Single Lamp, 110V
NT52-183
Table-Top Base Illuminator Single Lamp, 110V NT52-183
5500 Foot Candles 3000 Degree Color Temperature Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is mounted on an all-angle swivel at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord. Clip-On Base Illuminators Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to transformer. Table Top Base Illuminators Base measures 3-1/2" in diameter by 4" high and weighs approximately 4 lbs.
  • 5500 Foot Candles
  • 3000 Degree Color
  • Temperature

Rheostat controlled, high intensity quartz halogen illuminators designed for microscopy, lab and workstation applications. Miniature 20W MR-11 halogen illuminator provides excellent color rendition. Each lamp assembly is mounted on an all-angle swivel at the end of a 12" flexible gooseneck arm. On/off switch, rheostat intensity control, 8 foot 120V AC main power cord.

Clip-On Base Illuminators

Clamp jaws are 3" in length with a maximum 1-1/2" opening. The transformer is 4" x 2-3/4" x 1-3/4". The cord length is 90" from clamp jaw to transformer.

Table Top Base Illuminators

Base measures 3-1/2" in diameter by 4" high and weighs approximately 4 lbs.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT52-183
Product Name Table-Top Base Illuminator Single Lamp, 110V
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-4e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Rigid Fiber-Optic Light for Sight-and-Light Combo -  - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Illumination Type Spot
View Details