Cool-Lux STUDIO KIT without case LK2346/945256

Description
The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.
Description
The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.

Suppliers

Company
Product
Description
Supplier Links
STUDIO KIT without case - LK2346/945256 - Cool-Lux
Bartlett, IL, USA
STUDIO KIT without case
LK2346/945256
STUDIO KIT without case LK2346/945256
The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.

The Hollywood two-in-one combination light is a do all, go anywhere light! The Hollywood Combo Light has a removable hood to make it a broad light or softlight. The unit even has an available softbox for ultimate versatility and portability. Perfect for today’s HD Video productions.The Combo Light uses a color-neutral, metal bounce reflector to provide soft illumination for interviews and close-ups. It provides a flattering light that produces excellent skin tones, and diminishes wrinkles and blemishes. No more washed out highlights! The Hollywood Combo Light gives you highlights with detail and shadows with soft edges for greater depth and modeling of facial features.The light source features an adjustable lamp socket that can use both long and short linear lamps. The mounting bracket attaches directly to a light stand and allows the light to be rotated and tilted for maximum lighting accuracy.

Supplier's Site

Technical Specifications

  Cool-Lux
Product Category Illuminators
Product Number LK2346/945256
Product Name STUDIO KIT without case
Illumination Type Photography Light
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Active Area Length 3.5 inch (88.9 mm)
View Details
BROAD LIGHT - LK4010/945571 - Cool-Lux
Specs
Illumination Type Photography Light
Color Temperature 3000 K
Voltage 120 volts
View Details
Back Light - CA-DSW2 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details