Edmund Optics Inc. 0.16 NA Fiber Collimator w/ SMA Connector, 780nm Alignment NT47-228

Description
Easy to Integrate Models for FC and SMA Connections Available Three Wavelength Ranges Covering 350-1600nm These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.
Description
Easy to Integrate Models for FC and SMA Connections Available Three Wavelength Ranges Covering 350-1600nm These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.16 NA Fiber Collimator w/ SMA Connector, 780nm Alignment
NT47-228
0.16 NA Fiber Collimator w/ SMA Connector, 780nm Alignment NT47-228
Easy to Integrate Models for FC and SMA Connections Available Three Wavelength Ranges Covering 350-1600nm These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.
  • Easy to Integrate
  • Models for FC and SMA Connections Available
  • Three Wavelength Ranges Covering 350-1600nm

These components are designed to collimate/focus light exiting a fiber to a desired beam diameter or spot size. The lenses are diffraction limited, so they can achieve spot sizes down to a few microns. Lenses also feature an antireflection coating for low back reflection. These units are designed so that they can be used in pairs to couple the input and output light of optical devices. Optimum performance for long-term use is ensured by the factory set and tested lens alignment. Typical applications can include use with fiber coupled lasers, pigtailed receptacles, etc.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Lens Assemblies
Product Number NT47-228
Product Name 0.16 NA Fiber Collimator w/ SMA Connector, 780nm Alignment
Type Collimator
Unlock Full Specs
to access all available technical data

Similar Products

Green Laser Modules: TECGL-Series Thermoelectrically Cooled Laser Modules - TECGL-532 - World Star Tech
Specs
Type Collimator
Wavelength 532 nm (5320 Å)
Diameter / Width 25 mm (0.9843 inch)
View Details
Fiber-optic Collimator, SMA, 543 nm, 2.0 mm beam - F-C5-S2-543 - Newport MKS
Specs
Type Collimator
Wavelength 543 nm (5430 Å)
Aperture 5.5 mm (0.2165 inch)
View Details
Otoscope -  - ECOPTIK (CHANGCHUN) LTD
ECOPTIK (CHANGCHUN) LTD
Specs
Type Specialty / Other
View Details
Fast Axis Collimator - FAC1500/f0.9 - Axetris AG
Specs
Type Collimator
Wavelength 770 to 1000 nm (7700 to 10000 Å)
Aperture 0.8000 to ? mm (0.0315 to ? inch)
View Details