Edmund Optics Inc. Edmund 6X Deluxe Wide Field Magnifier NT42-769

Description
New Improved Design / Extra Long Eye Relief Edmund Designed and Engineered Over 1" of Working Distance Under the Lens Cell Excellent Clarity and Sharpness to Lens Edge 220° Cutaway Base Provides Easy Access to Magnified Area This very popular magnifier incorporates the hard-to-find combination of wide, flat field, high magnification, and abundant working distance under the lens. It has quickly become the standard in the Graphic Arts field, as its 220° cutaway base provides the room needed for critical touch-ups and minute mechanical changes to the subject matter. The crystal-clear acrylic base was specially designed to permit both easy accessibility of tools and light to the object. Edmunds 6X Wide Field Magnifier has many outstanding design features: Double Achromatic Lens System for total color-correction; advanced AR lens coatings to minimize internal reflections; wide, flat field design for distortion-free viewing; rugged black anodized aluminum lens cell; ring lock that sets focus for repeated use. Case included.
Description
New Improved Design / Extra Long Eye Relief Edmund Designed and Engineered Over 1" of Working Distance Under the Lens Cell Excellent Clarity and Sharpness to Lens Edge 220° Cutaway Base Provides Easy Access to Magnified Area This very popular magnifier incorporates the hard-to-find combination of wide, flat field, high magnification, and abundant working distance under the lens. It has quickly become the standard in the Graphic Arts field, as its 220° cutaway base provides the room needed for critical touch-ups and minute mechanical changes to the subject matter. The crystal-clear acrylic base was specially designed to permit both easy accessibility of tools and light to the object. Edmunds 6X Wide Field Magnifier has many outstanding design features: Double Achromatic Lens System for total color-correction; advanced AR lens coatings to minimize internal reflections; wide, flat field design for distortion-free viewing; rugged black anodized aluminum lens cell; ring lock that sets focus for repeated use. Case included.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Edmund 6X Deluxe Wide Field Magnifier
NT42-769
Edmund 6X Deluxe Wide Field Magnifier NT42-769
New Improved Design / Extra Long Eye Relief Edmund Designed and Engineered Over 1" of Working Distance Under the Lens Cell Excellent Clarity and Sharpness to Lens Edge 220° Cutaway Base Provides Easy Access to Magnified Area This very popular magnifier incorporates the hard-to-find combination of wide, flat field, high magnification, and abundant working distance under the lens. It has quickly become the standard in the Graphic Arts field, as its 220° cutaway base provides the room needed for critical touch-ups and minute mechanical changes to the subject matter. The crystal-clear acrylic base was specially designed to permit both easy accessibility of tools and light to the object. Edmunds 6X Wide Field Magnifier has many outstanding design features: Double Achromatic Lens System for total color-correction; advanced AR lens coatings to minimize internal reflections; wide, flat field design for distortion-free viewing; rugged black anodized aluminum lens cell; ring lock that sets focus for repeated use. Case included.
  • New Improved Design / Extra Long Eye Relief
  • Edmund Designed and Engineered
  • Over 1" of Working Distance Under the Lens Cell
  • Excellent Clarity and Sharpness to Lens Edge
  • 220° Cutaway Base Provides Easy Access to Magnified Area

This very popular magnifier incorporates the hard-to-find combination of wide, flat field, high magnification, and abundant working distance under the lens. It has quickly become the standard in the Graphic Arts field, as its 220° cutaway base provides the room needed for critical touch-ups and minute mechanical changes to the subject matter. The crystal-clear acrylic base was specially designed to permit both easy accessibility of tools and light to the object. Edmunds 6X Wide Field Magnifier has many outstanding design features: Double Achromatic Lens System for total color-correction; advanced AR lens coatings to minimize internal reflections; wide, flat field design for distortion-free viewing; rugged black anodized aluminum lens cell; ring lock that sets focus for repeated use. Case included.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Magnifiers
Product Number NT42-769
Product Name Edmund 6X Deluxe Wide Field Magnifier
Type / Mounting Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 7802901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying spectacles
Magnification 2 X
View Details
Specs
Type / Mounting Handheld
Magnification 12 X
Working Distance / Focal Length 0.5000 inch (12.7 mm)
View Details