Edmund Optics Inc. Dolan-Jenner Model 180 Fiber Optic Illuminator 150W 115V NT38-939

Description
On/Off Rocker Switch Low Audible Noise (25 dB) Cooling Fan This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access to internal components. Illuminator is UL and CSA approved. 150W EKE bulb lifetime is typically 200 - 10,000 hours depending on intensity (see chart for exact lifetime). Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
Description
On/Off Rocker Switch Low Audible Noise (25 dB) Cooling Fan This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access to internal components. Illuminator is UL and CSA approved. 150W EKE bulb lifetime is typically 200 - 10,000 hours depending on intensity (see chart for exact lifetime). Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Dolan-Jenner Model 180 Fiber Optic Illuminator 150W 115V
NT38-939
Dolan-Jenner Model 180 Fiber Optic Illuminator 150W 115V NT38-939
On/Off Rocker Switch Low Audible Noise (25 dB) Cooling Fan This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access to internal components. Illuminator is UL and CSA approved. 150W EKE bulb lifetime is typically 200 - 10,000 hours depending on intensity (see chart for exact lifetime). Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.
  • On/Off Rocker Switch
  • Low Audible Noise (25 dB)
  • Cooling Fan

This quartz halogen light source can deliver cold illumination at a low price. Features removable outer casing for easy access to internal components. Illuminator is UL and CSA approved. 150W EKE bulb lifetime is typically 200 - 10,000 hours depending on intensity (see chart for exact lifetime). Light guide adapters needed to mate with fiber optic light guides. Replacement Bulbs sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT38-939
Product Name Dolan-Jenner Model 180 Fiber Optic Illuminator 150W 115V
Intensity Control Rheostat 50 - 100%
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Ringlights & Ringlight Options - FTIRL16856-2 - Fiberoptics Technology, Inc.
Specs
Illumination Type Ring
Illuminator Features Fiber Optic
Active Area Length 2.13 inch (54.1 mm)
View Details
Telecentric Transmission Illuminator - TDB 35 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 1.38 inch (35 mm)
View Details