Edmund Optics Inc. 4X DIN Semi-Plan Intl Standard Objective NT38-341

Description
Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut fã¼r Normung) 45mm standard and JIS (Japan Industrial Standards) 36mm standard objectives. All optics are AR coated. DIN microscopes are configured for a 160mm tube length, and JIS microscopes for a 170mm tube length. DIN and JIS objectives can be interchanged, although the powers will not be equivalent (approximately 10% difference). All 20X to 100X objectives have spring-loaded (retractable) front ends in order to prevent slide damage. Oil immersion is recommended for all 100X objectives in order to achieve an NA higher than 1.0 (for typical use: low viscosity 150 cps, 0.5 oz. tube with nd=1.515).
Description
Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut fã¼r Normung) 45mm standard and JIS (Japan Industrial Standards) 36mm standard objectives. All optics are AR coated. DIN microscopes are configured for a 160mm tube length, and JIS microscopes for a 170mm tube length. DIN and JIS objectives can be interchanged, although the powers will not be equivalent (approximately 10% difference). All 20X to 100X objectives have spring-loaded (retractable) front ends in order to prevent slide damage. Oil immersion is recommended for all 100X objectives in order to achieve an NA higher than 1.0 (for typical use: low viscosity 150 cps, 0.5 oz. tube with nd=1.515).

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4X DIN Semi-Plan Intl Standard Objective
NT38-341
4X DIN Semi-Plan Intl Standard Objective NT38-341
Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut fã¼r Normung) 45mm standard and JIS (Japan Industrial Standards) 36mm standard objectives. All optics are AR coated. DIN microscopes are configured for a 160mm tube length, and JIS microscopes for a 170mm tube length. DIN and JIS objectives can be interchanged, although the powers will not be equivalent (approximately 10% difference). All 20X to 100X objectives have spring-loaded (retractable) front ends in order to prevent slide damage. Oil immersion is recommended for all 100X objectives in order to achieve an NA higher than 1.0 (for typical use: low viscosity 150 cps, 0.5 oz. tube with nd=1.515).

Our full selection of microscope objectives can be used with all major brands of microscopes. Our matrix includes both DIN (Deutsches Institut für Normung) 45mm standard and JIS (Japan Industrial Standards) 36mm standard objectives. All optics are AR coated. DIN microscopes are configured for a 160mm tube length, and JIS microscopes for a 170mm tube length. DIN and JIS objectives can be interchanged, although the powers will not be equivalent (approximately 10% difference). All 20X to 100X objectives have spring-loaded (retractable) front ends in order to prevent slide damage. Oil immersion is recommended for all 100X objectives in order to achieve an NA higher than 1.0 (for typical use: low viscosity 150 cps, 0.5 oz. tube with nd=1.515).

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Microscope Lenses and Objectives
Product Number NT38-341
Product Name 4X DIN Semi-Plan Intl Standard Objective
Lens Type Objective Lens
Optical Type / Correction Factor Semi-Plan
Magnification 4 X
Unlock Full Specs
to access all available technical data

Similar Products

UV Microscope Objective Lenses -  - Newport MKS
Specs
Lens Type Objective Lens
Magnification 13 to 37 X
Numerical Aperture 0.1100 to 0.1300 NA
View Details
Semi-Plan Achromatic Microscope Objectives - SO-H63C-0099 - Shanghai Optics
Specs
Lens Type Objective Lens
Optical Type / Correction Factor Achromat; Semi-Plan
Magnification 40 X
View Details
Specs
Lens Type Eyepiece Lens
View Details
HR Objective Lenses -  - Navitar, Inc.
Specs
Lens Type Objective Lens
View Details