Edmund Optics Inc. Viewing Scope VIS-IR (350-1350nm) w/ Built-in IR Illuminator NT38-173

Description
IR Model Offers Simultaneous Video and Visual Viewing Case Included UL Listed Both Infrared (IR) and Ultraviolet (UV) handheld monocular devices employ a proprietary high resolution image converter and photocathode arrangement to produce a visible image from invisible radiation. Precision coated achromatic objectives and eyepiece give these quality instruments a wide variety of potential uses. Additionally, the ¼-20 tripod mount in the base of the handle allows constant positioning and increased utility. All models are made of rugged polycarbonate and aluminum and have both momentary and constant on settings.Video/Visua l IR Viewer features: simultaneous viewing, removable C-mount lens (see additional lenses), BNC connector on side to connect directly to video monitor via BNC cable, wall unit power supply and 9V Nickel-Cadmium (NiCd) battery.Note: Both visual and video images are black/white, compared to green for visual only viewer units.IR scope applications include optical fiber alignment, film development in photo labs, light emitting diode (LED) inspection, laser alignment, study of laser beam patterns, and surveillance/investi gation.UV scope applications include UV lithography, photorefractive keratotomy (PRK), excimer/UV laser analysis, fiberprint detection/analysis, and liquid crystal display (LCD) annealing.Note to European customers: only the Video/Visual IR Viewer (#55-269) is not CE marked.
Description
IR Model Offers Simultaneous Video and Visual Viewing Case Included UL Listed Both Infrared (IR) and Ultraviolet (UV) handheld monocular devices employ a proprietary high resolution image converter and photocathode arrangement to produce a visible image from invisible radiation. Precision coated achromatic objectives and eyepiece give these quality instruments a wide variety of potential uses. Additionally, the ¼-20 tripod mount in the base of the handle allows constant positioning and increased utility. All models are made of rugged polycarbonate and aluminum and have both momentary and constant on settings.Video/Visua l IR Viewer features: simultaneous viewing, removable C-mount lens (see additional lenses), BNC connector on side to connect directly to video monitor via BNC cable, wall unit power supply and 9V Nickel-Cadmium (NiCd) battery.Note: Both visual and video images are black/white, compared to green for visual only viewer units.IR scope applications include optical fiber alignment, film development in photo labs, light emitting diode (LED) inspection, laser alignment, study of laser beam patterns, and surveillance/investi gation.UV scope applications include UV lithography, photorefractive keratotomy (PRK), excimer/UV laser analysis, fiberprint detection/analysis, and liquid crystal display (LCD) annealing.Note to European customers: only the Video/Visual IR Viewer (#55-269) is not CE marked.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Viewing Scope VIS-IR (350-1350nm) w/ Built-in IR Illuminator
NT38-173
Viewing Scope VIS-IR (350-1350nm) w/ Built-in IR Illuminator NT38-173
IR Model Offers Simultaneous Video and Visual Viewing Case Included UL Listed Both Infrared (IR) and Ultraviolet (UV) handheld monocular devices employ a proprietary high resolution image converter and photocathode arrangement to produce a visible image from invisible radiation. Precision coated achromatic objectives and eyepiece give these quality instruments a wide variety of potential uses. Additionally, the ¼-20 tripod mount in the base of the handle allows constant positioning and increased utility. All models are made of rugged polycarbonate and aluminum and have both momentary and constant on settings.Video/Visua l IR Viewer features: simultaneous viewing, removable C-mount lens (see additional lenses), BNC connector on side to connect directly to video monitor via BNC cable, wall unit power supply and 9V Nickel-Cadmium (NiCd) battery.Note: Both visual and video images are black/white, compared to green for visual only viewer units.IR scope applications include optical fiber alignment, film development in photo labs, light emitting diode (LED) inspection, laser alignment, study of laser beam patterns, and surveillance/investi gation.UV scope applications include UV lithography, photorefractive keratotomy (PRK), excimer/UV laser analysis, fiberprint detection/analysis, and liquid crystal display (LCD) annealing.Note to European customers: only the Video/Visual IR Viewer (#55-269) is not CE marked.
  • IR Model Offers Simultaneous Video and Visual Viewing
  • Case Included
  • UL Listed

Both Infrared (IR) and Ultraviolet (UV) handheld monocular devices employ a proprietary high resolution image converter and photocathode arrangement to produce a visible image from invisible radiation. Precision coated achromatic objectives and eyepiece give these quality instruments a wide variety of potential uses. Additionally, the ¼-20 tripod mount in the base of the handle allows constant positioning and increased utility. All models are made of rugged polycarbonate and aluminum and have both momentary and constant on settings.Video/Visual IR Viewer features: simultaneous viewing, removable C-mount lens (see additional lenses), BNC connector on side to connect directly to video monitor via BNC cable, wall unit power supply and 9V Nickel-Cadmium (NiCd) battery.Note: Both visual and video images are black/white, compared to green for visual only viewer units.IR scope applications include optical fiber alignment, film development in photo labs, light emitting diode (LED) inspection, laser alignment, study of laser beam patterns, and surveillance/investigation.UV scope applications include UV lithography, photorefractive keratotomy (PRK), excimer/UV laser analysis, fiberprint detection/analysis, and liquid crystal display (LCD) annealing.Note to European customers: only the Video/Visual IR Viewer (#55-269) is not CE marked.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT38-173
Product Name Viewing Scope VIS-IR (350-1350nm) w/ Built-in IR Illuminator
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Active Area Length 4.61 inch (117 mm)
View Details
AC/DC VIDEO TRAVEL KIT - LK2255/943623 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details
Spot Light - CA-DPB2 - KEYENCE
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details