Edmund Optics Inc. Fiber-Lite Illuminator System NT35-277

Description
High Intensity Cold Light Precise Positioning with Safe, Comfortable Handling Included 0.46" Diameter x 26" Length Gooseneck Fiber Optic Light Guide Created to replace standard stereo-microscope illuminators and offer equal or better light levels, this unit provides even illumination with the lens at a 3-inch working distance and is suitable for up to 20X magnification. Convection cooled, resulting in quiet, vibration-free operation. Self-supporting 26-inch gooseneck fiber optic can be used independently, or in conjunction with stereo-microscope lamp ports for incident and transmitted illumination.The cold light system results in 95% reduction of heat per footcandle of light, making it ideal for temperature-critical applications. The fiber optic light guide features safe, comfortable handling at ambient temperature to allow for safe adjustment and positioning at all times. Also, precise positioning is achieved through the gooseneck which provides unlimited multi-positioning for reduced axial glare, eye strain and fatigue.
Description
High Intensity Cold Light Precise Positioning with Safe, Comfortable Handling Included 0.46" Diameter x 26" Length Gooseneck Fiber Optic Light Guide Created to replace standard stereo-microscope illuminators and offer equal or better light levels, this unit provides even illumination with the lens at a 3-inch working distance and is suitable for up to 20X magnification. Convection cooled, resulting in quiet, vibration-free operation. Self-supporting 26-inch gooseneck fiber optic can be used independently, or in conjunction with stereo-microscope lamp ports for incident and transmitted illumination.The cold light system results in 95% reduction of heat per footcandle of light, making it ideal for temperature-critical applications. The fiber optic light guide features safe, comfortable handling at ambient temperature to allow for safe adjustment and positioning at all times. Also, precise positioning is achieved through the gooseneck which provides unlimited multi-positioning for reduced axial glare, eye strain and fatigue.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Fiber-Lite Illuminator System
NT35-277
Fiber-Lite Illuminator System NT35-277
High Intensity Cold Light Precise Positioning with Safe, Comfortable Handling Included 0.46" Diameter x 26" Length Gooseneck Fiber Optic Light Guide Created to replace standard stereo-microscope illuminators and offer equal or better light levels, this unit provides even illumination with the lens at a 3-inch working distance and is suitable for up to 20X magnification. Convection cooled, resulting in quiet, vibration-free operation. Self-supporting 26-inch gooseneck fiber optic can be used independently, or in conjunction with stereo-microscope lamp ports for incident and transmitted illumination.The cold light system results in 95% reduction of heat per footcandle of light, making it ideal for temperature-critical applications. The fiber optic light guide features safe, comfortable handling at ambient temperature to allow for safe adjustment and positioning at all times. Also, precise positioning is achieved through the gooseneck which provides unlimited multi-positioning for reduced axial glare, eye strain and fatigue.
  • High Intensity Cold Light
  • Precise Positioning with Safe, Comfortable Handling
  • Included 0.46" Diameter x 26" Length Gooseneck Fiber Optic Light Guide

Created to replace standard stereo-microscope illuminators and offer equal or better light levels, this unit provides even illumination with the lens at a 3-inch working distance and is suitable for up to 20X magnification. Convection cooled, resulting in quiet, vibration-free operation. Self-supporting 26-inch gooseneck fiber optic can be used independently, or in conjunction with stereo-microscope lamp ports for incident and transmitted illumination.The cold light system results in 95% reduction of heat per footcandle of light, making it ideal for temperature-critical applications. The fiber optic light guide features safe, comfortable handling at ambient temperature to allow for safe adjustment and positioning at all times. Also, precise positioning is achieved through the gooseneck which provides unlimited multi-positioning for reduced axial glare, eye strain and fatigue.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT35-277
Product Name Fiber-Lite Illuminator System
Intensity Control 4 Position Switch
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
LED Cordless Sight Glass Light -  - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
View Details
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 2.63 inch (66.7 mm)
View Details