Edmund Optics Inc. Coaxial LED Spot Light, 590nm NT66-864

Description
Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.
Description
Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
Coaxial LED Spot Light, 590nm
NT66-864
Coaxial LED Spot Light, 590nm NT66-864
Compatible with 8mm In-Line Illumination Ports Variable Intensity and Strobed Options Multiple Versions Offered Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.
  • Compatible with 8mm In-Line Illumination Ports
  • Variable Intensity and Strobed Options
  • Multiple Versions Offered

Designed to fit into the common 8mm port found on many in-line illumination lenses, AI High Intensity Coaxial LED Spot Light Illuminators are a simple, compact lighting solution. Featuring state-of-the-art high intensity LEDs, these illuminators are ideal for even the most demanding illumination requirements. Note: 24V power supply is required for operation.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Illuminators
Product Number NT66-864
Product Name Coaxial LED Spot Light, 590nm
Illumination Type Spot; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 2.63 inch (66.7 mm)
View Details
STANDARD AC/DC Kit - LK2054/943320 - Cool-Lux
Specs
Illumination Type Photography Light
Voltage 12 to 120 volts
Illuminator Output 100 to 150 watts
View Details
Dome Light - CA-DDR8 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details