Edmund Optics Inc. 1.5" Small Mirror Mount NT33-497

Description
Straight mount offers a 1.50" square mounting surface. Two stainless steel fine-resolution (64-pitch) mounting screws allow precise tilting of this mounting surface in two directions. Unit features various sized mounting holes. Suitable for mounting to most post mounts. Available with or without a 25mm x 35mm, 1/4 wave first surface mirror.
Description
Straight mount offers a 1.50" square mounting surface. Two stainless steel fine-resolution (64-pitch) mounting screws allow precise tilting of this mounting surface in two directions. Unit features various sized mounting holes. Suitable for mounting to most post mounts. Available with or without a 25mm x 35mm, 1/4 wave first surface mirror.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
1.5" Small Mirror Mount
NT33-497
1.5" Small Mirror Mount NT33-497
Straight mount offers a 1.50" square mounting surface. Two stainless steel fine-resolution (64-pitch) mounting screws allow precise tilting of this mounting surface in two directions. Unit features various sized mounting holes. Suitable for mounting to most post mounts. Available with or without a 25mm x 35mm, 1/4 wave first surface mirror.

Straight mount offers a 1.50" square mounting surface. Two stainless steel fine-resolution (64-pitch) mounting screws allow precise tilting of this mounting surface in two directions. Unit features various sized mounting holes. Suitable for mounting to most post mounts. Available with or without a 25mm x 35mm, 1/4 wave first surface mirror.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Optical Mounts
Product Number NT33-497
Product Name 1.5" Small Mirror Mount
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Waveplate Holders -  - CeNing Optics Co., Ltd.
CeNing Optics Co., Ltd.
Specs
Mount Type Waveplate
Adjustment Type Fixed
Clear Aperture 8 to 23 mm (0.3150 to 0.9055 inch)
View Details
Fixed Angle Mount Adapter, 24 Degree, 8-32 Threads - FAM24 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Piezo Tip / Tilt Platform - S-330 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mount Type Mirror Mount
Adjustment Type Fixed
Shape Circular
View Details
Specs
Mount Type Mirror Mount
Clear Aperture 22 mm (0.8661 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details