Edmund Optics Inc. 6X Transparent Base Magnifier NT31-198

Description
American-Made New and Improved Optical Design Edmund Designed and Engineered Clear Base Admits Light High Power, Wide Field Excellent for determining paper quality and ink absorption. Ideal for proofreaders. The transparent acrylic base rests directly on work for clear, close-up examinations. Base admits light to subject under view. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens.Twist focus with lock-ring for permanent setting. Contact reticle adapter ring on base accepts all 27mm diameter reticles. Since power increases as field of view decreases, the full reticle pattern of some crowded reticles will not be visible using the 12X comparator. Nylon case #36-286 is sold separately.
Description
American-Made New and Improved Optical Design Edmund Designed and Engineered Clear Base Admits Light High Power, Wide Field Excellent for determining paper quality and ink absorption. Ideal for proofreaders. The transparent acrylic base rests directly on work for clear, close-up examinations. Base admits light to subject under view. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens.Twist focus with lock-ring for permanent setting. Contact reticle adapter ring on base accepts all 27mm diameter reticles. Since power increases as field of view decreases, the full reticle pattern of some crowded reticles will not be visible using the 12X comparator. Nylon case #36-286 is sold separately.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
6X Transparent Base Magnifier
NT31-198
6X Transparent Base Magnifier NT31-198
American-Made New and Improved Optical Design Edmund Designed and Engineered Clear Base Admits Light High Power, Wide Field Excellent for determining paper quality and ink absorption. Ideal for proofreaders. The transparent acrylic base rests directly on work for clear, close-up examinations. Base admits light to subject under view. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens.Twist focus with lock-ring for permanent setting. Contact reticle adapter ring on base accepts all 27mm diameter reticles. Since power increases as field of view decreases, the full reticle pattern of some crowded reticles will not be visible using the 12X comparator. Nylon case #36-286 is sold separately.
  • American-Made
  • New and Improved Optical Design
  • Edmund Designed and Engineered
  • Clear Base Admits Light
  • High Power, Wide Field

Excellent for determining paper quality and ink absorption. Ideal for proofreaders. The transparent acrylic base rests directly on work for clear, close-up examinations. Base admits light to subject under view. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens.Twist focus with lock-ring for permanent setting. Contact reticle adapter ring on base accepts all 27mm diameter reticles. Since power increases as field of view decreases, the full reticle pattern of some crowded reticles will not be visible using the 12X comparator. Nylon case #36-286 is sold separately.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Magnifiers
Product Number NT31-198
Product Name 6X Transparent Base Magnifier
Type / Mounting Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifying Lamps - 2017942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Desktop Stand; Table lamp
View Details
Illuminated Magnifier - 130 WR - Mahr Inc.
Specs
Type / Mounting Desktop Stand
Magnification 2 X
Features Illuminated
View Details
Specs
Type / Mounting Binocular; Headband or Visor
Magnification 2 to 5 X
Working Distance / Focal Length 2 to 4 inch (50.8 to 102 mm)
View Details