Edmund Optics Inc. 12X Opaque Base Magnifier NT30-054

Description
Extra Long Eye Relief Accepts Contact Reticles Wide, Flat Field of View Assures True Color Viewing This magnifier is ideal for backlit inspection applications since the opaque base shuts out ambient light. Also useful for focusing images on ground glass or can be used as an eyepiece in some applications. Magnifier rests directly on work area. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens. Wide, flat field of view. Accepts 27mm contact reticles in base ring. Used in our line of Monochromators.
Description
Extra Long Eye Relief Accepts Contact Reticles Wide, Flat Field of View Assures True Color Viewing This magnifier is ideal for backlit inspection applications since the opaque base shuts out ambient light. Also useful for focusing images on ground glass or can be used as an eyepiece in some applications. Magnifier rests directly on work area. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens. Wide, flat field of view. Accepts 27mm contact reticles in base ring. Used in our line of Monochromators.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
12X Opaque Base Magnifier
NT30-054
12X Opaque Base Magnifier NT30-054
Extra Long Eye Relief Accepts Contact Reticles Wide, Flat Field of View Assures True Color Viewing This magnifier is ideal for backlit inspection applications since the opaque base shuts out ambient light. Also useful for focusing images on ground glass or can be used as an eyepiece in some applications. Magnifier rests directly on work area. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens. Wide, flat field of view. Accepts 27mm contact reticles in base ring. Used in our line of Monochromators.
  • Extra Long Eye Relief
  • Accepts Contact Reticles
  • Wide, Flat Field of View
  • Assures True Color Viewing

This magnifier is ideal for backlit inspection applications since the opaque base shuts out ambient light. Also useful for focusing images on ground glass or can be used as an eyepiece in some applications. Magnifier rests directly on work area. 12X and 9X are Kellner-type, color-corrected, three-element lens systems. 6X model has a precision single-element DCX lens. Wide, flat field of view. Accepts 27mm contact reticles in base ring. Used in our line of Monochromators.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Magnifiers
Product Number NT30-054
Product Name 12X Opaque Base Magnifier
Type / Mounting Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Microscope for Electronics Repair Work - PCE-VM 21 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type / Mounting Video or Digital
Applications Electronics manufacturing; Industrial Inspection
Magnification 10 to 75 X
View Details
Magnifiers - 7802941 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Mounting Magnifying glass
Magnification 8 X
View Details
Illuminated Magnifier - 130 WR - Mahr Inc.
Specs
Type / Mounting Desktop Stand
Magnification 2 X
Features Illuminated
View Details
Specs
Type / Mounting Handheld
Magnification 12 X
Working Distance / Focal Length 0.5000 inch (12.7 mm)
View Details