Econo Lift Limited Manual Turntable TT 24-10

Description
Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
Datasheet
Description
Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Turntable - TT 24-10 - Econo Lift Limited
Mississauga, Ontario, Canada
Manual Turntable
TT 24-10
Manual Turntable TT 24-10
Bearings 2” diameter Sealed ball bearing type Rotation 360° Low height 5” Options Spring loaded detents Manual detents Larger / smaller platforms

Bearings

  • 2” diameter
  • Sealed ball bearing type

Rotation

  • 360°

Low height

  • 5”

Options

  • Spring loaded detents
  • Manual detents
  • Larger / smaller platforms
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Turntables
Product Number TT 24-10
Product Name Manual Turntable
Power Manual
Unlock Full Specs
to access all available technical data

Similar Products

High Profile Powered Turntable - TPL-605 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 6000 lbs (2721 kg)
Maximum Dimension 5 ft (15.24 dm)
View Details
Photoelectric Turntable HT550 for Visible Light Lens -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 88.2 lbs (40 kg)
View Details
Manual and Powered Turntables -  - Superlift Material Handling Inc.
Superlift Material Handling Inc.
Specs
Load Capacity 2000 to 30000 lbs (907 to 13605 kg)
View Details
Manual Turntable - TT 24-40 - Econo Lift Limited
Specs
Power Manual
Features Tilting
Load Capacity 4000 lbs (1814 kg)
View Details