TT 24-40 -- MANUAL TURNTABLE
Econo Lift Limited
Manual Turntable
TT 24-40
Description
Bearings
2” diameter
Sealed ball bearing type
Rotation
360°
Low height
5”
Options
Spring loaded detents
Manual detents
Larger / smaller platforms
Description
Bearings
2” diameter
Sealed ball bearing type
Rotation
360°
Low height
5”
Options
Spring loaded detents
Manual detents
Larger / smaller platforms
Datasheet
Suppliers
Bearings
2” diameter
Sealed ball bearing type
Rotation
360°
Low height
5”
Options
Spring loaded detents
Manual detents
Larger / smaller platforms
Bearings
- 2” diameter
- Sealed ball bearing type
Rotation
Low height
Options
- Spring loaded detents
- Manual detents
- Larger / smaller platforms
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
TT 24-40 |
|
Product Name
|
Manual Turntable |
|
Power
|
Manual
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Hydraulic
Load Capacity
10000 lbs (4535 kg)
Maximum Dimension
4 ft (12.19 dm)
View Details
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
88.2 lbs (40 kg)
View Details