Econo Lift Limited Drive On High Point Tilter DO-HPT20

Description
Tilt Angle 0-90 degrees Safety Velocity fuse on each cylinder to eliminate collapsing due to hose failure Maximum reach in tilted position to end of back plate - 30” Power Supplies Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard) Hand or foot control A/C 460/575/3/60 volt (optional) Hand or foot control Options Photo Eyes Safety Skirts Increase/restrict tilt angle Full plated platform Increase/reduce platform size Semi-portable c/w dolly handle
Datasheet
Description
Tilt Angle 0-90 degrees Safety Velocity fuse on each cylinder to eliminate collapsing due to hose failure Maximum reach in tilted position to end of back plate - 30” Power Supplies Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard) Hand or foot control A/C 460/575/3/60 volt (optional) Hand or foot control Options Photo Eyes Safety Skirts Increase/restrict tilt angle Full plated platform Increase/reduce platform size Semi-portable c/w dolly handle
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drive On High Point Tilter - DO-HPT20 - Econo Lift Limited
Mississauga, Ontario, Canada
Drive On High Point Tilter
DO-HPT20
Drive On High Point Tilter DO-HPT20
Tilt Angle 0-90 degrees Safety Velocity fuse on each cylinder to eliminate collapsing due to hose failure Maximum reach in tilted position to end of back plate - 30” Power Supplies Air/Hydraulic (standard) Foot Pedal Standard (hand control optional) A/C 110/1/60 volt (standard) Hand or foot control A/C 460/575/3/60 volt (optional) Hand or foot control Options Photo Eyes Safety Skirts Increase/restrict tilt angle Full plated platform Increase/reduce platform size Semi-portable c/w dolly handle

Tilt Angle

  • 0-90 degrees

Safety

  • Velocity fuse on each cylinder to eliminate collapsing due to hose failure
  • Maximum reach in tilted position to end of back plate - 30”

Power Supplies

Air/Hydraulic (standard)

Foot Pedal Standard (hand control optional)

A/C 110/1/60 volt (standard)

Hand or foot control

A/C 460/575/3/60 volt (optional)

Hand or foot control

Options

  • Photo Eyes
  • Safety Skirts
  • Increase/restrict tilt angle
  • Full plated platform
  • Increase/reduce platform size
  • Semi-portable c/w dolly handle
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Tilt Tables
Product Number DO-HPT20
Product Name Drive On High Point Tilter
Power Motor
Control Hand (optional feature); Foot
Load Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Medium-duty Variable Speed Pan-tilt Head HP20 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 39.69 to 48.51 lbs (18 to 22 kg)
View Details
Lift & Tilt Combination Table - PT-35244-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Drive On Tilt Table - DO-TRT40-4450 - Econo Lift Limited
Specs
Power Motor
Control Hand (optional feature); Foot
Load Capacity 4000 lbs (1814 kg)
View Details