Newport MKS Tip/Tilt and Rotation Platform, AJS Adjustment Screws, M6 Thread M-37S

Description
The M-37S Metric Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a component to be oriented parallel with an arbitrary plane. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting on hardened steel seats. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Tip, Tilt and Rotation These multi-axis platforms provide tip, tilt and rotation adjustments for aligning optical components. Model 36 has an elevation tilt adjustment and a rotation adjustment that rotates the mounting platform about the kinematic pivot point — ideal for use as a pointer. Model 37 provides full, three-axis angular orientation freedom. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Model 39 provides two axes of angular adjustments, allowing a mounted component to be oriented parallel to an arbitrary plane. Linear Stage Compatible These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.
Request a Quote
Description
The M-37S Metric Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a component to be oriented parallel with an arbitrary plane. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting on hardened steel seats. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Tip, Tilt and Rotation These multi-axis platforms provide tip, tilt and rotation adjustments for aligning optical components. Model 36 has an elevation tilt adjustment and a rotation adjustment that rotates the mounting platform about the kinematic pivot point — ideal for use as a pointer. Model 37 provides full, three-axis angular orientation freedom. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Model 39 provides two axes of angular adjustments, allowing a mounted component to be oriented parallel to an arbitrary plane. Linear Stage Compatible These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tip/Tilt and Rotation Platform, AJS Adjustment Screws, M6 Thread - M-37S - Newport MKS
Irvine, CA, United States
Tip/Tilt and Rotation Platform, AJS Adjustment Screws, M6 Thread
M-37S
Tip/Tilt and Rotation Platform, AJS Adjustment Screws, M6 Thread M-37S
The M-37S Metric Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a component to be oriented parallel with an arbitrary plane. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting on hardened steel seats. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Tip, Tilt and Rotation These multi-axis platforms provide tip, tilt and rotation adjustments for aligning optical components. Model 36 has an elevation tilt adjustment and a rotation adjustment that rotates the mounting platform about the kinematic pivot point — ideal for use as a pointer. Model 37 provides full, three-axis angular orientation freedom. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability. Model 39 provides two axes of angular adjustments, allowing a mounted component to be oriented parallel to an arbitrary plane. Linear Stage Compatible These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.

The M-37S Metric Tilt & Rotation Platform provides full, three-axis angular orientation freedom. It features two ±4° tilt adjustments plus ±4° rotation via 3 AJS Adjustment Screws that allow a component to be oriented parallel with an arbitrary plane. It is kinematic, with hardened and polished steel ball pivots and spring-preloaded spherical-tipped adjustments acting on hardened steel seats. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability.

Tip, Tilt and Rotation

These multi-axis platforms provide tip, tilt and rotation adjustments for aligning optical components.
Model 36 has an elevation tilt adjustment and a rotation adjustment that rotates the mounting platform about the kinematic pivot point — ideal for use as a pointer.
Model 37 provides full, three-axis angular orientation freedom. When used with an XYZ stage, it provides six degrees of freedom for total positioning capability.
Model 39 provides two axes of angular adjustments, allowing a mounted component to be oriented parallel to an arbitrary plane.


Linear Stage Compatible

These tilt stages are ideally suited for mounting linear translations stages like the 423 and 443 to provide assemblies with full alignment capability. On the left, the 443 linear stage is mounted atop the Model 39 which provides tip/tilt adjustment. On the right, Model 36 is mount to an xy stack of 423 linear stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number M-37S
Product Name Tip/Tilt and Rotation Platform, AJS Adjustment Screws, M6 Thread
Load Capacity 15.06 lbs (6.83 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Stainless Steel, 120 x 180 mm, ±2.86° Range, M5 and M6 - M-TGN120 - Newport MKS
Specs
Load Capacity 101 lbs (45.88 kg)
Width / Diameter 0.3937 ft (1.2 dm)
Length 0.5906 ft (1.8 dm)
View Details
Ball & Socket Stage ,±25° Tilt,360° Rotation, 86x86mm Platform, Metric - M-RN-86 - Newport MKS
Specs
Load Capacity 55.12 lbs (25 kg)
Width / Diameter 0.2822 ft (0.8600 dm)
Length 0.2822 ft (0.8600 dm)
View Details