Econo Lift Limited Tilt Table ABTRT-6-5050

Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Front retaining lip 8” high (standard) Safety Restraining chain Maintenance Bar Lowered height 9” Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Safety Bellow safety skirting Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: restricted Mounted on carousel Ross air valves
Datasheet
Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Front retaining lip 8” high (standard) Safety Restraining chain Maintenance Bar Lowered height 9” Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Safety Bellow safety skirting Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: restricted Mounted on carousel Ross air valves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tilt Table - ABTRT-6-5050 - Econo Lift Limited
Mississauga, Ontario, Canada
Tilt Table
ABTRT-6-5050
Tilt Table ABTRT-6-5050
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Front retaining lip 8” high (standard) Safety Restraining chain Maintenance Bar Lowered height 9” Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Safety Bellow safety skirting Retaining lip - larger or smaller Conveyor or ball transfer tops Options Platforms: larger or smaller Tilt Angle: restricted Mounted on carousel Ross air valves

Capacity

  • 1,000/2,000/4,000/6,000 lbs.

Tilt angle

  • 0-40 degrees (standard)

Front retaining lip

  • 8” high (standard)

Safety

  • Restraining chain
  • Maintenance Bar

Lowered height

  • 9”

Power supply air

  • Pedestal Mounted Hand Control (up/down valve)
  • Covered Foot Control (optional)

Safety

  • Bellow safety skirting
  • Retaining lip - larger or smaller
  • Conveyor or ball transfer tops

Options

  • Platforms: larger or smaller
  • Tilt Angle: restricted
  • Mounted on carousel
  • Ross air valves
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Tilt Tables
Product Number ABTRT-6-5050
Product Name Tilt Table
Power Air
Control Hand; Foot (optional feature)
Features Rotating
Load Capacity 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Two-Axis, 25 x 25 mm Platform, M2 & M4 - 9061-PY-M - Newport MKS
Specs
Load Capacity 2.25 lbs (1.02 kg)
Width / Diameter 0.0820 ft (0.2500 dm)
Length 0.0820 ft (0.2500 dm)
View Details
Mid-load Pan-tilt Head HP-XH25 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 22.05 to 44.1 lbs (10 to 20 kg)
View Details
Lift & Tilt Combination Table - PT-35243-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 3500 lbs (1587 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
Tilt Table - ABTRT-1-3636 - Econo Lift Limited
Econo Lift Limited
Specs
Power Air
Control Hand; Foot (optional feature)
Features Rotating
View Details