Econo Lift Limited Lift/Tilt Table ABTR-SL20-4848

Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced Ross valves
Datasheet
Description
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced Ross valves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lift/Tilt Table - ABTR-SL20-4848 - Econo Lift Limited
Mississauga, Ontario, Canada
Lift/Tilt Table
ABTR-SL20-4848
Lift/Tilt Table ABTR-SL20-4848
Capacity 1,000/2,000/4,000/6, 000 lbs. Tilt angle 0-40 degrees (standard) Lowered height 15” Travel 24” Front retaining lip 8” high (standard) Power supply air Pedestal Mounted Hand Control (up/down valve) Covered Foot Control (optional) Options Platforms: wider or deeper Bellow safety skirting Stainless steel, galvanized or ‘steel-it’ painted units Lift/tilt: reduced Ross valves

Capacity

  • 1,000/2,000/4,000/6,000 lbs.

Tilt angle

  • 0-40 degrees (standard)

Lowered height

  • 15”

Travel

  • 24”

Front retaining lip

  • 8” high (standard)

Power supply air

  • Pedestal Mounted Hand Control (up/down valve)
  • Covered Foot Control (optional)

Options

  • Platforms: wider or deeper
  • Bellow safety skirting
  • Stainless steel, galvanized or ‘steel-it’ painted units
  • Lift/tilt: reduced
  • Ross valves
Supplier's Site Datasheet

Technical Specifications

  Econo Lift Limited
Product Category Tilt Tables
Product Number ABTR-SL20-4848
Product Name Lift/Tilt Table
Power Air
Control Hand; Foot (optional feature)
Features Rotating
Load Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lift & Tilt Combination Table - PT-55364-I - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5500 lbs (2494 kg)
Width / Diameter 4 ft (12.19 dm)
View Details
High-precision heavy-load Pan-Tilt Head HP-HX50 -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 110 lbs (50 kg)
View Details
Tilt Table - TRT-2-5050 - Econo Lift Limited
Econo Lift Limited
Specs
Power Motor
Control Hand (optional feature); Foot
Features Rotating (optional feature)
View Details