Ebinger Manufacturing Corp. Concrete Anchor WA1/4X3-1/4

Description
ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH EMBED DEPTH 1-1/8 INCH THREAD LENGTH 3/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 5 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet
Description
ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH EMBED DEPTH 1-1/8 INCH THREAD LENGTH 3/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 5 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Anchor - WA1/4X3-1/4 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Concrete Anchor
WA1/4X3-1/4
Concrete Anchor WA1/4X3-1/4
ANCHOR LENGTH 3-1/4 INCH ANCHOR SIZE 1/4 INCH DRILL SIZE 1/4 INCH EMBED DEPTH 1-1/8 INCH THREAD LENGTH 3/4 INCH TYPE WEDGE APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK WEIGHT 5 LB PER 100 PIECES STANDARD PACKAGING QUANTITY 100 PIECES
  • ANCHOR LENGTH 3-1/4 INCH
  • ANCHOR SIZE 1/4 INCH
  • DRILL SIZE 1/4 INCH
  • EMBED DEPTH 1-1/8 INCH
  • THREAD LENGTH 3/4 INCH
  • TYPE WEDGE
  • APPLICATION CONCRETE, MACHINERY INSTALLATION, HAND RAIL, DOCK BUMPER, STORAGE RACK
  • WEIGHT 5 LB PER 100 PIECES
  • STANDARD PACKAGING QUANTITY 100 PIECES
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Anchors
Product Number WA1/4X3-1/4
Product Name Concrete Anchor
Types Concrete Anchors (Anchor Bolts)
Unlock Full Specs
to access all available technical data

Similar Products

Custom Anchor Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Certifications ANSI, DIN, ISO, UTS
Thread Size 0.1000 to 4 inch (2.54 to 102 mm)
View Details
Masonry Bolts & Anchors - 1777065 - RS Components, Ltd.
Specs
Types Through bolt
Hole Size 0.8661 inch (22 mm)
Thread Size 0.7874 inch (20 mm)
View Details
Concrete Anchor - AB1/2X18 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Types Concrete Anchors (Anchor Bolts)
Hole Size 0.5000 inch (12.7 mm)
Anchor Length 18 inch (457 mm)
View Details